EN
  • EN
  • DE

2SA608NG-NPA-AT

Part No 2SA608NG-NPA-AT
Manufacturer ON Semiconductor
Catalog Transistors (BJT) - Single
Description TRANS PNP 50V 0.15A NPA
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Features Bipolar (BJT) Transistor PNP 50 V 150 mA 200MHz 500 mW Through Hole TO-92 (TO-226)
Manufacturer ON Semiconductor
Package Reel - TR
Part Status Obsolete
Operating Temperature Range 150°C (TJ)
Mounting Through Hole
Package TO-226-3, TO-92-3 Long Body (Formed Leads)
Case / Package TO-92 (TO-226)
Family Name 2SA608
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.21.0075
Quantity per package 1500
Popularity High
Supply and Demand Status Balance
Win Source Part Number 906314-2SA608NG-NPA-AT
Ultra Librarian 3D Model Ultra Librarian 2SA608NG-NPA-AT CAD Model

Description

The 2SA608NG-NPA-AT from ON Semiconductor is a high-quality PNP transistor that offers reliable performance for a wide range of electronic applications. This component is designed to meet the stringent requirements of modern electronic devices, providing efficient amplification and switching functionalities.

Key Features

  • Transistor Type: PNP - This transistor is a PNP type, which means it is designed to control the flow of current between the emitter and collector terminals when a negative voltage is applied to the base terminal.
  • High Current Gain: The 2SA608NG-NPA-AT boasts a high current gain (hFE), which ensures that a small input current at the base terminal can control a larger current flow between the collector and emitter terminals.
  • Low Saturation Voltage: This transistor features a low collector-emitter saturation voltage, reducing power loss and improving efficiency in switching applications.
  • Robust Maximum Ratings: With a maximum collector current (IC) and a maximum collector-base voltage (VCBO), this device can handle significant power without performance degradation.
  • Compact Package: Encased in a TO-92 package, the 2SA608NG-NPA-AT is not only robust but also compact, making it suitable for space-constrained applications.

Applications

The versatility of the 2SA608NG-NPA-AT allows it to be used in a variety of electronic circuits, including but not limited to:

  • Audio Amplifiers
  • Signal Processing
  • Power Management
  • Switching Regulators
  • Motor Controls

Product Summary

The 2SA608NG-NPA-AT transistor from ON Semiconductor is a reliable and efficient solution for designers looking to implement PNP functionality into their circuits. Its high current gain, low saturation voltage, and robust maximum ratings make it an excellent choice for applications that require high performance in a compact package. Whether used in audio amplification, power management, or motor control circuits, this transistor is designed to deliver consistent and dependable results.

You May Also Be Interested in

STMicroelectronics
HIGH VOLTAGE IGNITION COIL DRIVER NPN POWER DARLINGTON
Lowest to $0.5735
Diodes Incorporated
TRANS NPN 40V 4A E-LINE
Need more? Email Us
Diodes Incorporated
NPN SURFACE MOUNT TRANSISTOR / Trans GP BJT NPN 60V 1A 1000mW 4-Pin(3+Tab) SOT-89 T/R
Lowest to $0.2069
Central Semiconductor Corp
POWER TRANSISTORS(10A,40-100V,80W) | TRANS GENERAL PURPOSE TO-218
Need more? Email Us
ON Semiconductor
POWER TRANSISTORS(16A,100-160V,125W) | TRANS NPN 160V 16A TO218
Lowest to $4.1385
Diodes Incorporated
TRANS PNP 25V 3A E-LINE
Need more? Email Us
Central Semiconductor Corp
POWER TRANSISTORS(7A,40W) | TRANS NPN 50V 7A TO-220
Lowest to $0.8166
Diodes Incorporated
PWR LOW SAT TRANSISTOR SOT89 T&R
Lowest to $0.4366
ON Semiconductor
NPN Epitaxial Silicon Transistor Power Amplifier Applications | TRANS NPN 80V 4A TO-220
Lowest to $0.2599

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196

Pricing & Ordering

Quantity Unit Price Ext. Price
590+ $0.0982 $57.9380
1,430+ $0.0809 $115.6870
2,210+ $0.0785 $173.4850
3,035+ $0.0762 $231.2670
3,970+ $0.0728 $289.0160
5,265+ $0.0658 $346.4370
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,500 pieces
MOQ: 590 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess