The FQI19N10LTU is an N-Channel enhancement mode power MOSFET manufactured by Fairchild Semiconductor, now a part of ON Semiconductor. Utilizing Fairchild's advanced QFET® technology, it achieves a low on-state resistance while maintaining high switching speed and overall robustness. This MOSFET is designed for efficient power management and high-speed switching applications.
Applications:
- Switching Power Supplies
- DC-DC Converters
- Motor Control
- Uninterruptible Power Supplies (UPS)
- Solid State Relays
Features:
- Low on-resistance (RDS(on)) minimizes conduction losses
- High switching speed reduces switching losses
- Low gate charge (Qg) simplifies gate drive design
- High avalanche energy capability enhances reliability
- Improved dv/dt capability ensures stable operation
- 100V Drain to Source Voltage (VDS)
- 19A Continuous Drain Current (ID)
Benefits:
- Improved energy efficiency due to low RDS(on), reducing power loss and heat dissipation.
- Faster switching speed enables higher frequency operation, leading to smaller and more efficient power supply designs.
- Enhanced system reliability due to high avalanche energy and improved dv/dt capability.
- Simplified thermal management because of reduced power dissipation.
- Increased power density in applications with space constraints.
Additional Details:
The FQI19N10LTU is typically packaged in a TO-251 (IPAK) package for surface mounting, which contributes to its compact design and efficient thermal management. The device's low gate charge minimizes the drive power required, further enhancing system efficiency. Its robust design makes it suitable for demanding applications. The maximum operating junction temperature is typically 175°C, allowing for reliable operation under high load conditions. The device's gate threshold voltage is precisely controlled, simplifying the design of gate drive circuits. The 'LTU' suffix likely indicates the specific packaging and tape & reel option for automated assembly. This MOSFET provides optimal performance in both hard-switching and soft-switching topologies. Its fast intrinsic diode recovery time also contributes to efficient operation in bridge circuits and synchronous rectification applications.