EN
  • EN
  • DE

2SB1119S-TD-E

Part No 2SB1119S-TD-E
Manufacturer ON Semiconductor
Catalog Transistors (BJT) - Single
Description BIP PNP 1A 25V / Bipolar (BJT) Transistor
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single Bipolar Transistors
Mfr ON Semiconductor
Series *
Package Bulk
Product Status Active
Standard Package 1,000 pcs
MSL Level 1 (Unlimited)
REACH Status Vendor Undefined
ECCN EAR99
HTSUS 8541.21.0075
Win Source Part Number 11972-2SB1119S-TD-E
Ultra Librarian 3D Model Ultra Librarian 2SB1119S-TD-E CAD Model

Description

ON Semiconductor 2SB1119S-TD-E PNP Transistor

The 2SB1119S-TD-E is a high-performance PNP bipolar junction transistor (BJT) from ON Semiconductor, designed for use in a variety of electronic applications requiring efficient power control and amplification. This device offers a compelling solution for designers looking for a reliable transistor with a good balance of speed, power handling, and energy efficiency.

Key Features:

  • PNP Bipolar Junction Transistor: This device is a PNP-type transistor, meaning the majority charge carriers are holes, making it suitable for use in positive-side switching applications.
  • High Current Handling: The 2SB1119S-TD-E is capable of handling continuous collector currents up to 2A, making it suitable for driving moderate to high-power loads.
  • Low V<sub>CE(sat): The transistor features a low collector-emitter saturation voltage, which translates to reduced power loss and improved efficiency during operation.
  • High Power Dissipation: With a power dissipation rating of 1W, this transistor can handle significant energy without overheating, making it ideal for demanding applications.
  • Fast Switching Speed: The device's rapid switching capabilities make it an excellent choice for applications where speed is crucial, such as in switching regulators and signal amplification.

Applications:

  • Power management circuits
  • Switching regulators
  • Signal amplification
  • Motor control
  • Audio amplifiers

The 2SB1119S-TD-E transistor from ON Semiconductor is packaged in a compact SOT-89 package, which not only saves space on printed circuit boards but also allows for efficient heat dissipation. Whether you're designing power supplies, working on audio equipment, or developing motor control systems, the 2SB1119S-TD-E offers a combination of performance and reliability that can help elevate your projects to the next level.

ON Semiconductor is known for its commitment to innovation and quality, and the 2SB1119S-TD-E is no exception. It represents a smart choice for engineers and designers looking for a robust PNP transistor that can deliver consistent performance across a wide range of operating conditions.

You May Also Be Interested in

Nexperia USA Inc.
TRANS NPN 45V 0.5A TO-236AB
Lowest to $0.4366
Nexperia USA Inc.
TRANS PNP 45V 0.5A SOT-323
Lowest to $0.1456
Nexperia USA Inc.
TRANS NPN 80V 1A SOT-223
Lowest to $0.3493
NXP / Nexperia
TRANS PNP 45V 1A DFN2020D-3
Lowest to $4.3657
Nexperia USA Inc.
TRANS NPN 65V 0.1A TO-236AB
Lowest to $0.0472
Nexperia USA Inc.
TRANS NPN 80V 0.5A TO-236AB
Lowest to $0.3202
MICROSS/On Semiconductor
TRANS NPN 45V 0.1A SOT23-3
Lowest to $0.1456
Nexperia USA Inc.
TRANS PNP 80V 1A SOT-223
Lowest to $1.4662
Nexperia USA Inc.
TRANS PNP 45V 1A DFN2020D-3
Lowest to $4.3657

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess