ON Semiconductor 2SB1119T-TD-E PNP Transistor
The ON Semiconductor 2SB1119T-TD-E is a PNP bipolar junction transistor (BJT) designed for general-purpose amplifier and switching applications. This efficient and reliable component is a suitable choice for a variety of electronic circuits due to its high current gain and low saturation voltage.
Key Features
- High Current Gain (hFE): The 2SB1119T-TD-E boasts a high current gain, which makes it an excellent choice for amplification purposes. This feature ensures that the transistor can amplify weak signals effectively, making it a versatile component in audio amplifiers and signal processing circuits.
- Low Saturation Voltage: This transistor has a low collector-emitter saturation voltage, which translates into higher efficiency and less power loss in the form of heat during operation. It is particularly beneficial in battery-powered devices where power conservation is crucial.
- High Power Dissipation: With its ability to dissipate a considerable amount of power, the 2SB1119T-TD-E can handle higher loads, making it suitable for more robust applications that require a durable and resilient component.
- Wide Operating Temperature Range: The device can operate over a broad temperature range, ensuring reliable performance under varying environmental conditions.
Applications
The 2SB1119T-TD-E is ideal for use in a variety of applications, including but not limited to:
- Audio Frequency Amplifier Stages
- Signal Processing
- Driver Stages in Hi-Fi Amplifiers and Television Circuits
- Various Switching Applications
Product Specifications
| Parameter |
Value |
| Transistor Polarity |
PNP |
| Collector-Emitter Voltage (VCEO) |
-50 V |
| Collector-Base Voltage (VCBO) |
-60 V |
| Emitter-Base Voltage (VEBO) |
-6 V |
| Collector Current (IC) |
-1 A |
| Power Dissipation (Pd) |
1 W |
| Operating Temperature Range |
-55°C to +150°C |
| Mounting Type |
Through Hole |
Overall, the ON Semiconductor 2SB1119T-TD-E PNP transistor is a reliable and versatile component that offers excellent performance for a wide range of electronic applications.