ON Semiconductor 2SB1120F-TD PNP Transistor
The ON Semiconductor 2SB1120F-TD is a PNP bipolar junction transistor (BJT) designed for general purpose and switching applications. This versatile component is an essential building block in electronic circuits, offering high-speed switching and amplification with low saturation voltage, making it ideal for a wide range of uses.
Key Features:
- Low VCE(sat): The 2SB1120F-TD boasts a low collector-emitter saturation voltage, which enhances its efficiency in switching applications and reduces power loss.
- High Current Capacity: With a continuous collector current (IC) of up to -2A, this transistor can handle significant current, making it suitable for higher power applications.
- Complementary Pairing: It can be paired with the 2SD1620F-TD NPN transistor for push-pull, differential, or complementary amplifier configurations, providing designers with flexible circuit design options.
- Small Package: Enclosed in a small TP-FA package, the 2SB1120F-TD is designed for compact circuit designs, saving space on printed circuit boards (PCBs).
- High Transition Frequency (fT): The high transition frequency of this transistor allows for excellent performance in high-speed switching applications.
Applications:
The 2SB1120F-TD is suitable for a variety of applications, including but not limited to:
- Power management circuits
- DC/DC converters
- Audio amplifiers
- Signal amplification
- Motor control circuits
- Switching regulators
Technical Specifications:
| Parameter |
Value |
| Collector-Emitter Voltage (VCEO) |
-32V |
| Collector Current (IC) |
-2A |
| Collector Power Dissipation (PC) |
1W |
| Transition Frequency (fT) |
100MHz |
Overall, the 2SB1120F-TD from ON Semiconductor is a reliable and efficient choice for designers seeking a PNP transistor with a balance of high-speed switching and low power dissipation in a compact package.