ON Semiconductor 2SB1120G-TD PNP Transistor
The ON Semiconductor 2SB1120G-TD is a high-performance PNP transistor designed for use in a wide range of electronic applications. This semiconductor device is well-suited for amplification and switching applications due to its robust performance characteristics and reliability. The 2SB1120G-TD is a versatile component that can be integrated into various circuits, offering designers a reliable solution for their electronic designs.
Key Features
- Transistor Type: PNP - This transistor is a PNP type, meaning the majority charge carriers are holes, making it ideal for positive side switching applications.
- Voltage Ratings: It offers a collector-base voltage (VCBO) of -50V, a collector-emitter voltage (VCEO) of -50V, and an emitter-base voltage (VEBO) of -5V, providing a good range for many electronic applications.
- Current Capacity: The 2SB1120G-TD can handle a continuous collector current (IC) of up to -2A, making it suitable for moderate power handling requirements.
- Power Dissipation: With a power dissipation (PD) of 1W, this transistor can efficiently handle thermal energy in active operation.
- High Gain Bandwidth Product: It features a high gain bandwidth product (fT) which ensures good frequency response for amplification purposes.
- Package: The device comes in a TO-252 (DPAK) package, which is known for its compact size and excellent power dissipation characteristics.
Applications
The 2SB1120G-TD PNP transistor is commonly used in a variety of applications, including:
- Power management circuits
- Audio amplifiers
- Signal processing
- Switching regulators
- Driver stages in hi-fi amplifiers and television circuits
ON Semiconductor's commitment to quality ensures that the 2SB1120G-TD transistor is a reliable component for both commercial and industrial applications. Its robustness, combined with ON Semiconductor's expertise in semiconductor technology, makes the 2SB1120G-TD a preferred choice for engineers and designers looking for a dependable PNP transistor.