EN
  • EN
  • DE

2SB1123T-TC

Part No 2SB1123T-TC
Manufacturer ON Semiconductor
Catalog Transistors (BJT) - Single
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products
Family Transistors(BJT) - Single
Manufacturer ON Semiconductor
Win Source Part Number 154484-2SB1123T-TC
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 2SB1123T-TC CAD Model

Description

Product Overview: 2SB1123T-TC from ON Semiconductor

The 2SB1123T-TC is a high-performance PNP bipolar transistor developed by ON Semiconductor, a leading provider of semiconductor-based solutions. This transistor is part of ON Semiconductor's extensive portfolio of discrete devices designed for various electronic applications, from power management to signal amplification.

This particular component is a PNP transistor, which means it is designed to allow current flow when a small amount of voltage is applied to its base terminal. The 2SB1123T-TC is well-suited for use in power switching applications, as well as for amplification and driving loads that require a high collector current.

Key Features:

  • High Current Capability: The 2SB1123T-TC can handle a substantial collector current, making it suitable for high-power applications.
  • Low Saturation Voltage: It has a low collector-emitter saturation voltage, which enhances efficiency by minimizing power loss during operation.
  • Complementary NPN Type Available: This PNP transistor has a complementary NPN type available, which is ideal for push-pull amplifier configurations.
  • Lead-Free and RoHS Compliant: In line with modern environmental standards, the 2SB1123T-TC is lead-free and RoHS compliant, making it suitable for use in eco-friendly products.

Applications:

The 2SB1123T-TC is versatile and can be employed in a variety of electronic circuits. Some common applications include:

  • Power supply circuits
  • Audio amplifiers
  • Motor controllers
  • Switching regulators
  • DC-DC converters

ON Semiconductor's 2SB1123T-TC transistor is a reliable choice for designers looking to incorporate a robust PNP transistor into their electronic designs. Its high current capability, paired with low saturation voltage, ensures efficient operation and durability even in demanding environments. With its compliance with environmental standards, the 2SB1123T-TC is not only a high-quality component but also a conscientious choice for future-oriented electronic designs.

For detailed specifications, application notes, and additional resources, designers and engineers are encouraged to consult the official ON Semiconductor datasheets and product documentation.

You May Also Be Interested in

Diodes Incorporated
TRANS PNP 40V 3A POWERDI3
Lowest to $2.3284
MICROSS/On Semiconductor
TRANS NPN 30V 0.1A TO92
Lowest to $0.1747
Nexperia USA Inc.
TRANS NPN 150V 0.5A DFN1010D-3
Lowest to $29.1045
Nexperia USA Inc.
TRANS NPN 45V 0.1A TO-236AB
Lowest to $0.1165
MICROSS/On Semiconductor
TRANS NPN 45V 0.1A SOT23-3
Lowest to $0.1456
Nexperia USA Inc.
TRANS NPN 80V 0.5A TO-236AB
Lowest to $1.4553
Nexperia USA Inc.
TRANS PNP 60V 1A SOT-89
Lowest to $8.7314
Nexperia USA Inc.
TRANS NPN 65V 0.1A SOT-323
Lowest to $2.6195
Nexperia USA Inc.
TRANS NPN 80V 0.5A TO-236AB
Lowest to $0.3202

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess