EN
  • EN
  • DE

2SB1124T-TD-E

Part No 2SB1124T-TD-E
Manufacturer ON Semiconductor
Catalog Transistors (BJT) - Single
Description TRANS PNP 50V 3A PCP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Active
Transistor Polarity PNP
Maximum Current Collector 3A
VCEO Maximum Collector-Emitter Breakdown Voltage 50V
Max Vce (sat) 700mV @ 100mA, 2A
Collector Cut-off Current(Max) 1μA (ICBO)
Typical Gain (hFE) (Min) 200 @ 100mA, 2V
Maximum Power Dissipation 500mW
Frequency - Transition 150MHz
Temperature Range - Operating 150°C (TJ)
Mounting SMD (SMT)
Case / Package PCP
Win Source Part Number 005805-2SB1124T-TD-E
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian 2SB1124T-TD-E CAD Model

Description

ON Semiconductor 2SB1124T-TD-E PNP Transistor

The ON Semiconductor 2SB1124T-TD-E is a PNP bipolar junction transistor (BJT) designed for use in a wide range of electronic applications. This versatile component is well-suited for switching and amplification purposes thanks to its robust performance characteristics and compact SOT-89 package. The 2SB1124T-TD-E is engineered to meet the stringent requirements of modern electronic circuits, offering a reliable solution for designers and engineers.

Key Features

  • High Current Capacity: This transistor can handle continuous collector currents up to -2A, making it suitable for moderate to high-power applications.
  • Low Saturation Voltage: The device exhibits low V<sub>CE(sat) values, which translates to reduced power loss during operation and increased efficiency in switching applications.
  • Fast Switching Speed: The 2SB1124T-TD-E is characterized by its quick switching response, which is essential for applications that require rapid transitions between on and off states.
  • High Power Dissipation: With a power dissipation of 1W, this transistor can handle a significant amount of energy without overheating, ensuring stable performance under various conditions.

Applications

The 2SB1124T-TD-E PNP transistor is ideal for a multitude of applications, including but not limited to:

  • Power management circuits
  • Motor control drivers
  • Audio amplifiers
  • Signal processing
  • DC-DC converters
  • General purpose switching and amplification

Quality and Reliability

ON Semiconductor is a trusted name in the electronics industry, known for producing high-quality components. The 2SB1124T-TD-E transistor is manufactured with state-of-the-art technology to ensure high reliability and performance consistency. It is designed to meet the rigorous standards of today's electronic devices, providing a dependable solution for your circuit needs.

Whether you're designing consumer electronics, industrial systems, or automotive applications, the 2SB1124T-TD-E from ON Semiconductor is an excellent choice for your PNP transistor requirements. With its impressive electrical characteristics and versatile applications, this component is poised to enhance the functionality and efficiency of your electronic projects.

You May Also Be Interested in

Diotec Semiconductor AG
TRANS NPN 45V 0.8A SOT23-3
Lowest to $0.0352
Nexperia USA Inc.
TRANS PNP 65V 0.1A SOT-323
Lowest to $0.1456
Diodes Incorporated
TRANS NPN 100V 4A UDFN2020-3
Lowest to $14.3685
Micro Commercial Co
TRANS NPN 60V 1A SOT-89
Need more? Email Us
Nexperia USA Inc.
TRANS NPN 45V 0.1A DFN1110D-3
Lowest to $1.4553
Infineon Technologies
TRANS PNP 80V 0.5A PG-SOT23
Lowest to $0.0292
MICROSS/On Semiconductor
TRANS PNP 300V 0.5A TO92
Lowest to $0.5821
Nexperia USA Inc.
TRANS PNP 60V 1A SOT-89
Lowest to $8.7314
NXP / Nexperia
TRANS PNP 45V 1A DFN2020D-3
Lowest to $4.3657

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204

Pricing & Ordering

Quantity Unit Price Ext. Price
805+ $0.0718 $57.7990
1,960+ $0.0591 $115.8360
3,035+ $0.0572 $173.6020
4,180+ $0.0554 $231.5720
5,400+ $0.0535 $288.9000
7,230+ $0.0480 $347.0400
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 13,000 pieces
MOQ: 805 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess