EN
  • EN
  • DE

2SB1203-TL

Part No 2SB1203-TL
Manufacturer ON Semiconductor
Catalog Transistors (BJT) - Single
Description Bipolar Transistor
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products
Family Transistors(BJT) - Single
Manufacturer ON Semiconductor
Win Source Part Number 154560-2SB1203-TL
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian 2SB1203-TL CAD Model

Description

ON Semiconductor 2SB1203-TL PNP Transistor

The ON Semiconductor 2SB1203-TL is a high-performance PNP bipolar junction transistor (BJT) designed for use in a variety of electronic applications. This transistor is known for its reliability and efficiency, making it an excellent choice for designers and engineers looking to optimize their circuit designs.

Key Features

  • High Current Capacity: The 2SB1203-TL is capable of handling continuous collector currents up to 1A, which makes it suitable for moderate power switching applications.
  • Low V<sub>CE(sat): It offers a low collector-emitter saturation voltage, ensuring lower power dissipation and improved energy efficiency in operation.
  • Complementary Design: This transistor is designed to complement the NPN type 2SD1623-TL, providing flexibility in designing push-pull and other complementary configurations.
  • Small Package: Enclosed in a compact SOT-428 (SC-62) package, the 2SB1203-TL saves valuable board space, which is crucial for modern, space-constrained electronic devices.
  • Wide Operating Temperature Range: With an operating temperature range of -55°C to +150°C, it is suitable for use in harsh environments and can maintain performance across a broad spectrum of temperatures.

Applications

The 2SB1203-TL is versatile and can be used in various applications, including:

  • Power management circuits
  • Switching regulators
  • Audio amplifiers
  • Signal amplification
  • Driver stages in hi-fi amplifiers and television circuits

Quality and Reliability

ON Semiconductor is known for its commitment to quality, and the 2SB1203-TL is no exception. It is manufactured to stringent standards, ensuring high reliability and performance consistency. This component is RoHS compliant, adhering to environmental standards and ensuring suitability for use in a wide range of consumer and industrial products.

Whether you are designing an audio amplifier, working on power regulation, or simply need a reliable switch, the 2SB1203-TL by ON Semiconductor is a solid choice that combines performance with long-term reliability.

You May Also Be Interested in

MICROSS/On Semiconductor
TRANS PNP 45V 0.1A SC70-3
Lowest to $0.0583
Nexperia USA Inc.
TRANS PNP 65V 0.1A SOT-323
Lowest to $0.1456
Nexperia USA Inc.
TRANS NPN 80V 0.5A TO-236AB
Lowest to $0.3202
Infineon Technologies
TRANS PNP 80V 0.5A PG-SOT23
Lowest to $0.0292
Nexperia USA Inc.
TRANS NPN 45V 0.1A TO-236AB
Lowest to $0.1165
Nexperia USA Inc.
TRANS PNP 45V 0.5A SOT-323
Lowest to $0.1456
Nexperia USA Inc.
TRANS NPN 500V 0.3A SOT-223
Lowest to $10.1866
Diodes Incorporated
TRANS NPN 100V 4A UDFN2020-3
Lowest to $14.3685
MICROSS/On Semiconductor
TRANS NPN 45V 0.1A SOT23-3
Lowest to $0.1456

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess