ON Semiconductor 2SB1203S-TL PNP Transistor
The 2SB1203S-TL is a high-performance PNP transistor from ON Semiconductor, a leading provider of semiconductor-based solutions. This small signal transistor is designed to deliver reliable and efficient performance for a wide range of applications. The 2SB1203S-TL is housed in a compact SOT-23 package, making it suitable for space-constrained designs.
Key Features
- Transistor Type: PNP - This transistor is a PNP type, which means it is controlled by the flow of holes and is typically used for sourcing current.
- Maximum Collector-Emitter Voltage (Vceo): 50V - It can withstand a maximum voltage of 50 volts between the collector and emitter without breakdown.
- Collector-Base Voltage (Vcbo): 60V - The maximum voltage that can be applied between the collector and base without causing damage.
- Emitter-Base Voltage (Vebo): 5V - This is the maximum voltage the emitter-base junction can tolerate.
- Collector Current (Ic): 2A - The transistor can handle a continuous collector current up to 2 amperes, making it suitable for moderate power applications.
- Power Dissipation (Pd): 1W - The maximum power that the transistor can dissipate without exceeding the maximum junction temperature is 1 watt.
- DC Current Gain (hFE): The transistor offers a high DC current gain, ensuring efficient current amplification in electronic circuits.
- Operating Temperature Range: -55°C to +150°C - It is designed to operate reliably over a wide temperature range, making it suitable for various environmental conditions.
- Package Type: SOT-23 - The small outline transistor (SOT-23) package is ideal for automated assembly processes and space-saving applications.
Applications
The 2SB1203S-TL PNP transistor is versatile and can be used in a variety of electronic circuits. Its applications include but are not limited to:
- Power management circuits
- Signal amplification
- Switching applications
- Audio amplifiers
- Driver stages in hi-fi amplifiers and television circuits
ON Semiconductor's commitment to quality ensures that the 2SB1203S-TL transistor meets the stringent requirements of the electronic industry, providing a reliable and cost-effective solution for designers and manufacturers alike.