ON Semiconductor 2SB1203T-TL PNP Transistor
The ON Semiconductor 2SB1203T-TL is a high-performance PNP bipolar transistor designed for use in a variety of electronic applications. This versatile component is well-suited for switching and amplification purposes, offering a blend of low saturation voltage and high current capacity which makes it an ideal choice for power management tasks.
Constructed with state-of-the-art semiconductor technology, the 2SB1203T-TL exhibits excellent power handling capabilities while maintaining a compact form factor. Encased in a small surface-mount package, the transistor is optimized for automated PCB assembly processes, making it a convenient option for mass production environments.
Key Features:
- Transistor Polarity: PNP - Suitable for use in negative-grounded circuit designs.
- Collector-Emitter Voltage (VCEO): The device can handle voltages up to -50V, providing ample headroom for a variety of applications.
- Collector Current (IC): It supports a continuous collector current of up to -1A, making it capable of driving moderate loads.
- Power Dissipation: With a power dissipation of 1W, this transistor can handle significant energy without overheating, ensuring reliable operation.
- DC Current Gain (hFE): It features a high current gain, which ensures that the transistor can be driven by a relatively small base current.
- Package / Case: The transistor comes in a compact TP-FA package, which is designed for optimal thermal performance and space-saving on PCBs.
The 2SB1203T-TL is a prime example of ON Semiconductor's commitment to providing high-quality components that meet the rigorous demands of modern electronic devices. Whether it's for audio amplification, power supply regulation, or as a switch in various digital and analog circuits, this PNP transistor delivers consistent performance and reliability.
Engineers and designers will appreciate the 2SB1203T-TL for its ease of integration into existing designs, thanks to its industry-standard package and straightforward electrical characteristics. With its robust design and ON Semiconductor's reputation for quality, this transistor is a solid choice for any project requiring a dependable PNP solution.