EN
  • EN
  • DE

2SB1204-TL-E

Part No 2SB1204-TL-E
Manufacturer ON Semiconductor
Catalog Transistors (BJT) - Single
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products
Family Transistors(BJT) - Single
Manufacturer ON Semiconductor
Win Source Part Number 154563-2SB1204-TL-E
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 2SB1204-TL-E CAD Model

Description

Product Overview: 2SB1204-TL-E by ON Semiconductor

The 2SB1204-TL-E is a high-performance PNP bipolar transistor developed by ON Semiconductor, a leader in energy-efficient innovations. This semiconductor device is designed to cater to a wide range of applications that require switching and amplification functions, with a focus on power management and control systems.

Key Features

  • High Current Capacity: The 2SB1204-TL-E is capable of handling continuous collector currents up to 3A, making it suitable for medium-power applications.
  • Low V<sub>CE(sat): It offers low collector-emitter saturation voltage, which ensures high efficiency by minimizing power loss during operation.
  • High Power Dissipation: With a power dissipation of 1W, this transistor can withstand higher energy levels, which is crucial for reliability and longevity in demanding circuits.
  • Complementary Design: It is designed to be complementary to the 2SD1624-TL-E NPN transistor, allowing for use in push-pull configurations and other complementary applications.
  • Wide Operating Temperature Range: The device operates effectively over a broad temperature range from -55°C to +150°C, accommodating various environmental conditions.

Applications

The 2SB1204-TL-E transistor is versatile and can be utilized in numerous electronic circuits and systems. Common applications include:

  • Power supply circuits
  • Audio amplifiers
  • DC-DC converters
  • Motor control circuits
  • Switching regulators

Package and Quality

The transistor is packaged in a compact TP-FA form factor, which not only saves space but also provides adequate thermal performance for its size. ON Semiconductor's commitment to quality is evident in the 2SB1204-TL-E, as it is manufactured to meet stringent industry standards for performance and reliability.

Conclusion

In summary, the 2SB1204-TL-E from ON Semiconductor represents a reliable and efficient solution for designers seeking a PNP transistor with high current capacity, low saturation voltage, and the ability to operate under a wide temperature range. Its complementary design and versatility in applications make it an excellent choice for a multitude of electronic designs.

You May Also Be Interested in

Nexperia USA Inc.
TRANS NPN 80V 0.5A TO-236AB
Lowest to $1.4553
Nexperia USA Inc.
TRANS NPN 150V 0.5A DFN1010D-3
Lowest to $29.1045
Diotec Semiconductor AG
TRANS NPN 45V 0.8A SOT23-3
Lowest to $0.0352
Nexperia USA Inc.
TRANS NPN 45V 0.1A TO-236AB
Lowest to $0.1165
Nexperia USA Inc.
TRANS PNP 80V 1A SOT-223
Lowest to $1.4662
MICROSS/On Semiconductor
TRANS NPN 30V 0.1A TO92
Lowest to $0.1747
Diodes Incorporated
TRANS PNP 100V 2A UDFN2020-3
Lowest to $2.9324
Infineon Technologies
TRANS PNP 80V 0.5A PG-SOT23
Lowest to $0.0292
Diodes Incorporated
TRANS NPN 100V 4A UDFN2020-3
Lowest to $14.3685

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess