EN
  • EN
  • DE

BUJD105AD

Part No BUJD105AD
Manufacturer NXP / Nexperia
Catalog Transistors (BJT) - Single
Description TRANS NPN 400V 8A DPAK
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products
Family Transistors - Bipolar (BJT) - Single
Manufacturer NXP
Packaging Reel(TR)
Transistor Type NPN
Current - Collector (Ic) (Max) 8A
Voltage - Collector Emitter Breakdown (Max) 400V
Vce Saturation (Max) @ Ib, Ic 1V @ 800mA, 4A
Current - Collector Cutoff (Max) 100μA
DC Current Gain (hFE) (Min) @ Ic, Vce 13 @ 500mA, 5V
Power - Max 80W
Mounting Style SMD/SMT
Package TO-252-3, DPak (2 Leads + Tab), SC-63
Manufacturer Device Package DPAK
Win Source Part Number 201614-BUJD105AD
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian BUJD105AD CAD Model

Description

Introducing the NXP BUJD105AD Power Diode

The NXP BUJD105AD is a state-of-the-art power diode designed to deliver exceptional performance and reliability for a wide range of applications. This robust component is an ideal choice for engineers looking to enhance the efficiency and longevity of their electronic designs.

Key Features

  • High Reverse Voltage Capability: The BUJD105AD boasts a high reverse voltage capability, providing excellent protection against voltage spikes and surges that can occur in demanding electrical environments.
  • Low Forward Voltage Drop: This power diode features a low forward voltage drop, ensuring reduced power loss and improved energy efficiency in your circuits.
  • Fast Switching Speed: With its fast switching speed, the BUJD105AD minimizes switching losses and is well-suited for high-frequency applications, contributing to overall system responsiveness.
  • Thermal Stability: The device is designed to maintain its performance across a wide temperature range, making it reliable in various operating conditions.
  • Robust Package: Encased in a durable package, the BUJD105AD is built to withstand mechanical stress, ensuring a long operational life and reducing the likelihood of premature failure.

Applications

The versatility of the BUJD105AD makes it suitable for a multitude of applications, including:

  • Switched Mode Power Supplies (SMPS)
  • Power Management Systems
  • DC-to-DC Converters
  • Automotive Electronics
  • Motor Control Circuits
  • Protection Circuits

Quality and Reliability

NXP is known for its commitment to quality, and the BUJD105AD is no exception. Each diode is manufactured to meet stringent industry standards, ensuring that you receive a reliable and high-performing product every time. Whether you're working on consumer electronics or industrial power solutions, the NXP BUJD105AD power diode is an excellent choice for your circuitry needs.

Environmental Compliance

Committed to sustainability, NXP ensures that the BUJD105AD complies with environmental regulations such as RoHS. This dedication to eco-friendly practices means that you can integrate this power diode into your products with confidence, knowing that it meets current environmental standards.

With its combination of efficiency, speed, and durability, the NXP BUJD105AD is a powerful ally in any electronic designer's component arsenal.

You May Also Be Interested in

Micro Commercial Co
TRANS NPN 60V 1A SOT-89
Need more? Email Us
Nexperia USA Inc.
TRANS NPN 80V 1A SOT-223
Lowest to $0.3493
Nexperia USA Inc.
TRANS NPN 80V 0.5A TO-236AB
Lowest to $0.8732
Nexperia USA Inc.
TRANS PNP 65V 0.1A SOT-323
Lowest to $0.1456
Diodes Incorporated
TRANS PNP 40V 3A POWERDI3
Lowest to $2.3284
Nexperia USA Inc.
TRANS PNP 45V 1A DFN2020D-3
Lowest to $4.3657
Diodes Incorporated
TRANS PNP 100V 2A UDFN2020-3
Lowest to $2.9324
Nexperia USA Inc.
TRANS NPN 45V 0.5A TO-236AB
Lowest to $0.4366
Diotec Semiconductor AG
TRANS NPN 45V 0.8A SOT23-3
Lowest to $0.0352

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess