EN
  • EN
  • DE

PH2369,112

Part No PH2369,112
Manufacturer NXP / Nexperia
Catalog Transistors (BJT) - Single
Description TRANS NPN 15V 0.2A SOT54
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer NXP
Packaging Tube/Rail
Status Obsolete(EOL)
Transistor Polarity NPN
Maximum Current Collector 200mA
VCEO Maximum Collector-Emitter Breakdown Voltage 15V
Max Vce (sat) 250mV @ 1mA, 10mA
Collector Cut-off Current(Max) 400nA (ICBO)
Typical Gain (hFE) (Min) 40 @ 10mA, 1V
Maximum Power Dissipation 500mW
Frequency - Transition 500MHz
Temperature Range - Operating 150°C (TJ)
Mounting Through Hole
Case / Package TO-92-3
Win Source Part Number 098412-PH2369,112
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian PH2369,112 CAD Model

Description

The NXP PH2369,112 is a high-performance NPN bipolar transistor designed for a wide range of applications. This versatile component is known for its exceptional switching speeds and efficiency, making it an ideal choice for designers looking to optimize their electronic circuits. The PH2369,112 is part of NXP's acclaimed transistor portfolio, which is reputed for its reliability and robustness in various electronic applications.

Key Features

  • Transistor Type: NPN - This type of bipolar junction transistor allows for high current and voltage handling capabilities while maintaining a small form factor.
  • Current Rating: The device can handle a continuous collector current (Ic) which ensures stable performance in demanding situations.
  • Voltage Ratings: It has a collector-base voltage (Vcbo) and a collector-emitter voltage (Vceo) that are suitable for a range of electronic circuits, providing designers with flexibility in their applications.
  • Power Dissipation: With an adequate power dissipation rating, the PH2369,112 can withstand the thermal challenges of high-speed switching applications.
  • High Transition Frequency: The transistor has a high transition frequency (fT), which is crucial for applications that require rapid switching, such as RF amplification and high-speed digital circuits.
  • TO-92 Package: The component is encapsulated in a TO-92 package, a widely used and easily mountable package type that aids in simplified circuit design and assembly.

Applications

The NXP PH2369,112 is suitable for a variety of applications, including but not limited to:

  • Switching and Amplification in Audio Devices
  • Signal Processing
  • Power Management Circuits
  • Driver Stages in Hi-Fi Amplifiers
  • Telecommunication Equipment
  • Electronic Switches
  • Linear Amplification and Switching

With its robust design and impressive electrical characteristics, the NXP PH2369,112 is a reliable choice for engineers and designers seeking to enhance the performance and efficiency of their electronic products.

You May Also Be Interested in

Diodes Incorporated
TRANS PNP 100V 2A UDFN2020-3
Lowest to $2.9324
MICROSS/On Semiconductor
TRANS NPN 45V 0.1A SOT23-3
Lowest to $0.1456
Nexperia USA Inc.
TRANS NPN 45V 0.5A TO-236AB
Lowest to $0.5821
Nexperia USA Inc.
TRANS NPN 60V 1A SOT-89
Lowest to $11.6418
Nexperia USA Inc.
TRANS PNP 80V 1A DFN2020D-3
Lowest to $14.6617
Nexperia USA Inc.
TRANS NPN 80V 0.5A TO-236AB
Lowest to $1.4553
Nexperia USA Inc.
TRANS NPN 150V 0.5A DFN1010D-3
Lowest to $29.1045
Micro Commercial Co
TRANS NPN 60V 1A SOT-89
Need more? Email Us
MICROSS/On Semiconductor
TRANS NPN 30V 0.1A TO92
Lowest to $0.1747

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess