EN
  • EN
  • DE

2SB1205S-TL

Part No 2SB1205S-TL
Manufacturer ON Semiconductor
Catalog Transistors (BJT) - Single
Description TRANS PNP 20V 5A TP-FA
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Active
Transistor Polarity PNP
Maximum Current Collector 5A
VCEO Maximum Collector-Emitter Breakdown Voltage 20V
Max Vce (sat) 500mV @ 60mA, 3A
Collector Cut-off Current(Max) 500nA (ICBO)
Typical Gain (hFE) (Min) 140 @ 500mA, 2V
Maximum Power Dissipation 1W
Frequency - Transition 320MHz
Temperature Range - Operating 150°C (TJ)
Mounting SMD (SMT)
Case / Package 2-TP-FA
Win Source Part Number 075426-2SB1205S-TL
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 2SB1205S-TL CAD Model

Description

Product Overview: 2SB1205S-TL

The 2SB1205S-TL is a high-performance PNP bipolar transistor developed by ON Semiconductor, a renowned leader in energy-efficient innovations. This semiconductor device is designed to offer exceptional switching speeds and amplification characteristics, making it suitable for a wide range of applications in modern electronic circuits.

Key Features

  • Voltage and Current Ratings: It boasts a collector-emitter voltage (V<sub>CEO) of -50V and a collector current (I<sub>C) of -2A, which allows it to handle moderate power operations efficiently.
  • Low Saturation Voltage: The transistor has a low V<sub>CE(sat), which minimizes power loss and heat generation when the transistor is in the 'on' state, leading to a more efficient performance.
  • High-Speed Switching: Designed for rapid switching, the 2SB1205S-TL ensures that devices can operate with high efficiency and reduced transition losses.
  • Compact Package: Encased in a small surface-mount package, the TP-FA, this component is ideal for space-constrained applications.
  • RoHS Compliant: The product adheres to the Restriction of Hazardous Substances (RoHS) directive, making it environmentally friendly and suitable for use in a wide range of global markets.

Applications

The versatility of the 2SB1205S-TL allows it to be used in a multitude of applications including, but not limited to:

  • Power management modules
  • DC-DC converters
  • Motor control circuits
  • Audio amplifiers
  • Signal amplification tasks

Quality and Reliability

ON Semiconductor is committed to delivering high-quality products. The 2SB1205S-TL is manufactured under strict quality control standards, ensuring reliability and performance consistency. This commitment to quality makes the 2SB1205S-TL a preferred choice for engineers and designers seeking components that can withstand the demands of rigorous applications.

Conclusion

With its robust electrical characteristics, high-speed switching, and energy-efficient design, the 2SB1205S-TL from ON Semiconductor is an excellent choice for designers looking to enhance the performance of their electronic circuits. Its compliance with RoHS standards also ensures that it meets global environmental requirements, making it a responsible and forward-thinking choice for modern electronics.

You May Also Be Interested in

MICROSS/On Semiconductor
TRANS NPN 30V 0.1A TO92
Lowest to $0.1747
MICROSS/On Semiconductor
TRANS NPN 45V 0.1A SOT23-3
Lowest to $0.1456
Diodes Incorporated
TRANS NPN 100V 4A UDFN2020-3
Lowest to $14.3685
Nexperia USA Inc.
TRANS NPN 65V 0.1A TO-236AB
Lowest to $0.0472
Nexperia USA Inc.
TRANS PNP 80V 1A SOT-223
Lowest to $1.4662
MICROSS/On Semiconductor
TRANS PNP 45V 0.1A SC70-3
Lowest to $0.0583
Micro Commercial Co
TRANS NPN 60V 1A SOT-89
Need more? Email Us
Nexperia USA Inc.
TRANS PNP 45V 0.5A SOT-323
Lowest to $0.1456
Nexperia USA Inc.
TRANS NPN 80V 0.5A TO-236AB
Lowest to $0.8732

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess