EN
  • EN
  • DE

2SB1215-TL

Part No 2SB1215-TL
Manufacturer ON Semiconductor
Catalog Transistors (BJT) - Single
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products
Family Transistors(BJT) - Single
Manufacturer ON Semiconductor
Win Source Part Number 154565-2SB1215-TL
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian 2SB1215-TL CAD Model

Description

ON Semiconductor 2SB1215-TL PNP Transistor

The ON Semiconductor 2SB1215-TL is a PNP bipolar junction transistor (BJT) designed for general-purpose amplifier and switching applications. This robust transistor offers a perfect solution for designers who require a reliable component with high-speed switching capabilities and excellent current handling performance. Its low saturation voltage and high current gain make it a versatile choice for a wide range of electronic circuits.

Key Features

  • High Current Capacity: The 2SB1215-TL is capable of handling continuous collector currents up to -2 A, making it suitable for moderate to high power applications.
  • Low Saturation Voltage: With a collector-emitter saturation voltage of typically -0.5 V, this transistor ensures efficient operation with minimal power loss, which is crucial for battery-powered devices.
  • High Power Dissipation: The device has an impressive power dissipation rating of 1 W, allowing it to withstand higher thermal stresses in demanding situations.
  • High Transition Frequency: Featuring a transition frequency (fT) of 120 MHz, the 2SB1215-TL is well-suited for applications requiring fast switching and frequency performance.
  • Complementary NPN Type Available: For applications requiring complementary pairs, ON Semiconductor offers a corresponding NPN transistor, making it easier to design push-pull configurations and complementary amplifier stages.

Applications

The 2SB1215-TL transistor is ideal for a variety of applications, including:

  • Audio Amplifiers
  • Power Management Circuits
  • DC-DC Converters
  • Signal Processing
  • Motor Control
  • Switching Regulators

Package and Quality

Encased in a compact surface-mount package (Pb-Free and RoHS compliant), the 2SB1215-TL is designed to meet the requirements of space-constrained applications while adhering to environmental standards. ON Semiconductor is committed to providing high-quality products, and the 2SB1215-TL is no exception, with rigorous testing and quality control measures in place to ensure reliability and performance.

Whether you're designing a new audio amplifier or looking to improve the efficiency of power management systems, the ON Semiconductor 2SB1215-TL offers the performance and reliability needed to drive your project forward.

You May Also Be Interested in

MICROSS/On Semiconductor
TRANS NPN 30V 0.1A TO92
Lowest to $0.1747
Nexperia USA Inc.
TRANS NPN 65V 0.1A TO-236AB
Lowest to $0.0472
Nexperia USA Inc.
TRANS NPN 80V 1A SOT-223
Lowest to $0.3493
Nexperia USA Inc.
TRANS NPN 45V 0.5A TO-236AB
Lowest to $0.5821
Nexperia USA Inc.
TRANS NPN 45V 0.1A DFN1110D-3
Lowest to $1.4553
Nexperia USA Inc.
TRANS NPN 45V 0.1A TO-236AB
Lowest to $0.1165
Micro Commercial Co
TRANS NPN 60V 1A SOT-89
Need more? Email Us
Diodes Incorporated
TRANS PNP 100V 2A UDFN2020-3
Lowest to $2.9324
Nexperia USA Inc.
TRANS PNP 45V 1A DFN2020D-3
Lowest to $4.3657

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess