EN
  • EN
  • DE

2SB1268R-E

Part No 2SB1268R-E
Manufacturer ON Semiconductor
Catalog Transistors (BJT) - Single
Description BIP PNP 5A 50V / Bipolar (BJT) Transistor
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single Bipolar Transistors
Mfr ON Semiconductor
Series *
Package Bulk
Product Status Active
Standard Package 1 pcs
MSL Level 1 (Unlimited)
REACH Status Vendor Undefined
ECCN EAR99
HTSUS 8541.29.0075
Win Source Part Number 855113-2SB1268R-E
Ultra Librarian 3D Model Ultra Librarian 2SB1268R-E CAD Model

Description

ON Semiconductor 2SB1268R-E PNP Transistor

The ON Semiconductor 2SB1268R-E is a PNP bipolar junction transistor (BJT) designed for general-purpose amplifier and switching applications. This robust semiconductor device is known for its reliability and efficiency, making it a preferred choice for a wide range of electronic circuits.

Key Features:

  • High Current Capacity: The 2SB1268R-E can handle continuous collector currents up to -2 A, allowing it to drive larger loads than many other transistors in its class.
  • Low Saturation Voltage: It offers a low collector-emitter saturation voltage (V<sub>CE(sat)), which helps in reducing power loss and improving energy efficiency in applications.
  • High Power Dissipation: With a power dissipation of 1 W, this transistor can manage moderate power levels, suitable for a variety of electronic designs.
  • Complementary NPN Type Available: For applications requiring a complementary NPN transistor, ON Semiconductor offers a counterpart that pairs well with the 2SB1268R-E.

Electrical Characteristics:

  • Collector-Base Voltage (V<sub>CB): -60 V
  • Collector-Emitter Voltage (V<sub>CE): -50 V
  • Emitter-Base Voltage (V<sub>EB): -5 V
  • Collector Current (I<sub>C): -2 A
  • DC Current Gain (h<sub>FE): 100 to 320

Applications:

The 2SB1268R-E transistor is suitable for a variety of applications, including:

  • Power management circuits
  • Audio amplifiers
  • Signal processing
  • Motor control systems
  • Switching regulators
  • DC-DC converters

Package and Quality:

Enclosed in a TO-92 package, the 2SB1268R-E is designed for through-hole mounting, making it easy to integrate into existing designs. ON Semiconductor ensures high standards of quality and performance, providing engineers and designers with a reliable component for their electronic projects.

Whether you're developing a new design or updating an existing one, the ON Semiconductor 2SB1268R-E PNP transistor is a versatile component that offers a balance of performance and efficiency to meet the needs of a diverse range of electronic applications.

You May Also Be Interested in

Diodes Incorporated
NPN SURFACE MOUNT TRANSISTOR / Trans GP BJT NPN 60V 1A 1000mW 4-Pin(3+Tab) SOT-89 T/R
Lowest to $0.2069
Central Semiconductor Corp
Bipolar NPN Device in a Hermetically sealed TO18 | THROUGH-HOLE TRANSISTOR-SMALL SI
Need more? Email Us
Diodes Incorporated
NPN SURFACE MOUNT TRANSISTOR / Trans GP BJT NPN 60V 1A 1000mW 4-Pin(3+Tab) SOT-89 T/R
Need more? Email Us
ON Semiconductor
4.0 AMPERES POWER TRANSISTORS COMPLEMENTARY SILICON 350 VOLTS 50 WATTS | TRANS NPN 350V 4A TO220AB
Lowest to $2.2850
Diodes Incorporated
TRANS NPN 80V 1A SOT89-3
Lowest to $0.2069
ON Semiconductor
Amplifier Transistors
Lowest to $0.3360
Diodes Incorporated
TRANS PNP 200V 1A E-LINE
Need more? Email Us
Central Semiconductor Corp
POWER TRANSISTORS(10A,40-100V,80W) | TRANS GENERAL PURPOSE TO-218
Need more? Email Us
Fairchild/ON Semiconductor
CRT Display, Video Output
Lowest to $43.6568

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess