EN
  • EN
  • DE

UMT3906

Part No UMT3906
Manufacturer Rohm Semiconductor
Catalog Transistors (BJT) - Single
Description PNP General Purpose Transistor
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Rohm Semiconductor
Win Source Part Number 1277331-UMT3906
Manufacturer Homepage www.rohm.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian UMT3906 CAD Model

Description

The UMT3906 is a general-purpose NPN bipolar junction transistor (BJT) manufactured by Rohm Semiconductor. This transistor is commonly used in a wide range of electronic applications for switching and amplification due to its reliable performance and versatile characteristics. It is typically housed in a small SOT-323 package, making it suitable for space-constrained designs.

Applications:

  • Low-side switching: Controls the flow of current to a load by switching the ground connection.
  • Signal amplification: Amplifies small signals in audio and RF circuits.
  • Driver circuits: Drives larger loads such as LEDs, relays, and small motors.
  • Level shifting: Converts voltage levels between different logic families.
  • Oscillator circuits: Used in various oscillator designs to generate periodic signals.

Features:

  • NPN transistor: Allows current to flow from collector to emitter when the base is biased.
  • High current gain (hFE): Provides significant amplification of the base current.
  • Low saturation voltage: Minimizes voltage drop across the transistor when fully on.
  • Small SOT-323 package: Enables compact and space-saving designs.
  • Pb-free and RoHS compliant: Complies with environmental regulations.

Benefits:

  • Versatile application: Suitable for a wide range of switching and amplification tasks.
  • Efficient switching: Provides fast and reliable switching performance.
  • Space-saving design: Small package allows for high-density circuit layouts.
  • Cost-effective solution: Offers a good balance of performance and price.
  • Environmentally friendly: Complies with environmental regulations.

The UMT3906 is characterized by its current gain (hFE), collector-emitter voltage (VCEO), and collector current (IC). It's crucial to consult the datasheet for specific electrical characteristics and operating conditions. When using the UMT3906, ensure that the maximum ratings for voltage, current, and power dissipation are not exceeded to prevent damage to the transistor.

Technical Specifications (Typical):

  • Collector-Emitter Voltage (VCEO): 40V
  • Collector Current (IC): 200mA
  • Power Dissipation (PD): 200mW
  • Current Gain (hFE): 100-300
  • Operating Temperature: -55°C to +150°C

You May Also Be Interested in

ON Semiconductor
TRANS PNP 45V 0.1A TO-92
Need more? Email Us
Diodes Incorporated
TRANS PNP DARL 60V 0.8A E-LINE
Need more? Email Us
Diodes Incorporated
TRANS NPN 80V 1A SOT89-3
Lowest to $0.1317
ON Semiconductor
TRANS PNP 100V 3A TO-220
Need more? Email Us
Central Semiconductor Corp
Bipolar NPN Device in a Hermetically sealed TO18 | THROUGH-HOLE TRANSISTOR-SMALL SI
Need more? Email Us
ON Semiconductor
16 A COMPLEMENTARY SILICON POWER TRANSISTORS 250 V, 200 W
Lowest to $4.0559
Diodes Incorporated
TRANS PNP 25V 3A E-LINE
Need more? Email Us
STMicroelectronics
HIGH VOLTAGE IGNITION COIL DRIVER NPN POWER DARLINGTON
Lowest to $0.5735
Diodes Incorporated
TRANS PNP 20V 1A SOT-223
Lowest to $0.2069

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828

Pricing & Ordering

Quantity Unit Price Ext. Price
175+ $0.2933 $51.3275
420+ $0.2407 $101.0940
645+ $0.2331 $150.3495
890+ $0.2256 $200.7840
1,150+ $0.2181 $250.8150
1,535+ $0.1955 $300.0925
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 12,000 pieces
MOQ: 175 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess