Product Overview: 2SB1295-5-TB-E by ON Semiconductor
The 2SB1295-5-TB-E is a high-performance PNP bipolar transistor manufactured by ON Semiconductor, a leading provider of semiconductor-based solutions. This product is designed to meet the requirements of various electronic applications, offering a combination of low power consumption and high efficiency. The 2SB1295-5-TB-E is suitable for use in power management circuits, signal processing, and other general-purpose amplification tasks.
Key Features
- Transistor Polarity: PNP - This component is a PNP transistor, which means it is turned on when there is a small current running between the base and the emitter in the opposite direction to the electron flow.
- Collector-Emitter Voltage (Vceo): The 2SB1295-5-TB-E can handle a collector-emitter voltage up to 5V, making it suitable for low-voltage applications.
- Collector Current (Ic): It supports a continuous collector current up to -1A, providing a good balance between current handling capability and size.
- Power Dissipation (Pd): The power dissipation is rated at 1W, which indicates the amount of power in watts that the transistor can convert into heat without damaging itself.
- DC Current Gain (hFE): The transistor has a DC current gain range, ensuring efficient current amplification in the circuit.
- Operating and Storage Junction Temperature Range: The device can operate over a wide temperature range, making it reliable for use in various environmental conditions.
- Package / Case: The 2SB1295-5-TB-E comes in a compact package, allowing for integration into space-constrained applications.
Applications
The 2SB1295-5-TB-E is versatile and can be utilized in a wide array of applications. It is particularly useful in:
- Power supply circuits
- Audio amplifiers
- Signal processing
- Switching regulators
- Driver stages in Hi-Fi amplifiers and television circuits
With its robust performance and reliability, the 2SB1295-5-TB-E from ON Semiconductor is an excellent choice for designers looking to improve the efficiency and longevity of their electronic products.