EN
  • EN
  • DE

50A02MH-TL-E

Part No 50A02MH-TL-E
Manufacturer ON Semiconductor
Catalog Transistors (BJT) - Single
Description Trans GP BJT PNP 50V 0.5A 600mW 3-Pin MCPH T/R / TRANS PNP 50V 0.5A MCPH3
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Active
Transistor Polarity PNP
Maximum Current Collector 500mA
VCEO Maximum Collector-Emitter Breakdown Voltage 50V
Max Vce (sat) 120mV @ 10mA, 100mA
Collector Cut-off Current(Max) 100nA (ICBO)
Typical Gain (hFE) (Min) 200 @ 10mA, 2V
Maximum Power Dissipation 600mW
Frequency - Transition 690MHz
Temperature Range - Operating 150°C (TJ)
Mounting SMD (SMT)
Case / Package 3-MCPH
Win Source Part Number 006299-50A02MH-TL-E
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Family Name 50A02MH
Introduction Date October 29, 2003
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date 2026
Ultra Librarian 3D Model Ultra Librarian 50A02MH-TL-E CAD Model

Description

Product Overview: 50A02MH-TL-E by ON Semiconductor

The 50A02MH-TL-E is a state-of-the-art MOSFET transistor designed and manufactured by ON Semiconductor, a leader in the semiconductor industry. This product is engineered to deliver high performance and reliability for a wide range of applications, including power management, switching, and amplification tasks in electronic circuits.

Key Features:

  • Low On-Resistance: The 50A02MH-TL-E boasts an extremely low on-resistance, which translates to higher efficiency and less power loss during operation. This feature is crucial for applications that demand minimal energy waste and optimal performance.
  • High-Speed Switching: Designed for fast switching applications, this MOSFET responds quickly to changes in voltage, allowing for high-speed operation in power conversion and regulation circuits.
  • High-Temperature Operation: With an ability to operate effectively at elevated temperatures, the 50A02MH-TL-E is suitable for demanding environments where thermal management is a critical consideration.
  • Low Gate Charge: The reduced gate charge of this MOSFET ensures that less energy is required to control the transistor, making it ideal for high-efficiency designs.
  • Surface-Mount Package: The device comes in a compact surface-mount package, which allows for a reduction in PCB space requirements and is favorable for modern, space-constrained electronic designs.

Applications:

The 50A02MH-TL-E is versatile and can be used in various electronic applications, including:

  • Power supply circuits
  • DC-DC converters
  • Motor control systems
  • LED lighting solutions
  • Automotive electronics

Product Reliability:

ON Semiconductor is committed to delivering products that meet the highest standards of quality and reliability. The 50A02MH-TL-E MOSFET is no exception, as it undergoes rigorous testing and quality control processes to ensure it performs to specifications under a range of conditions. Customers can trust this component for its durability and longevity in their electronic projects.

With its combination of efficiency, high-speed operation, and robustness, the 50A02MH-TL-E from ON Semiconductor is an excellent choice for designers looking to enhance the performance of their power management systems while maintaining a compact form factor.

You May Also Be Interested in

Nexperia USA Inc.
TRANS NPN 500V 0.3A SOT-223
Lowest to $10.1866
Nexperia USA Inc.
TRANS NPN 45V 0.1A DFN1110D-3
Lowest to $1.4553
Nexperia USA Inc.
TRANS NPN 80V 0.5A TO-236AB
Lowest to $1.4553
Nexperia USA Inc.
TRANS PNP 80V 1A SOT-223
Lowest to $1.4662
Nexperia USA Inc.
TRANS NPN 80V 0.5A TO-236AB
Lowest to $0.3202
Diodes Incorporated
TRANS NPN 100V 4A UDFN2020-3
Lowest to $14.3685
Nexperia USA Inc.
TRANS PNP 60V 1A SOT-89
Lowest to $8.7314
Nexperia USA Inc.
TRANS PNP 45V 1A DFN2020D-3
Lowest to $4.3657
Nexperia USA Inc.
TRANS NPN 45V 0.5A TO-236AB
Lowest to $0.5821

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
440+ $0.1327 $58.3880
1,065+ $0.1090 $116.0850
1,645+ $0.1056 $173.7120
2,265+ $0.1021 $231.2565
2,925+ $0.0988 $288.9900
3,920+ $0.0885 $346.9200
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 120,461 pieces
MOQ: 440 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess