EN
  • EN
  • DE

2SB507E

Part No 2SB507E
Manufacturer ON Semiconductor
Catalog Transistors (BJT) - Single
Description TRANSISTOR / Bipolar (BJT) Transistor
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single Bipolar Transistors
Mfr ON Semiconductor
Series *
Package Bulk
Product Status Active
Standard Package 641 pcs
MSL Level 1 (Unlimited)
REACH Status Vendor Undefined
ECCN EAR99
HTSUS 8541.29.0095
Win Source Part Number 906335-2SB507E
Ultra Librarian 3D Model Ultra Librarian 2SB507E CAD Model

Description

Introducing the 2SB507E Power Transistor by ON Semiconductor

The 2SB507E is a robust PNP bipolar junction transistor (BJT) designed and manufactured by ON Semiconductor, a leader in energy-efficient innovations. This high-reliability power transistor is specifically engineered to address a wide range of applications that require medium power amplification and switching. The 2SB507E is a testament to ON Semiconductor's commitment to providing electronic components that deliver performance and durability.

Key Features of the 2SB507E

  • High Current Capacity: The 2SB507E is capable of handling high current loads, making it suitable for power amplification in audio applications and for driving larger loads in industrial applications.
  • Low Saturation Voltage: It exhibits low collector-emitter saturation voltage which ensures efficient operation and minimizes power loss, contributing to energy-saving in electronic circuits.
  • Complementary Design: This transistor is designed to be complementary to ON Semiconductor’s 2SD313E NPN transistor, allowing for a balanced configuration in push-pull and other amplification designs.
  • Wide Area of Safe Operation (ASO): The 2SB507E has a wide ASO, which ensures that the transistor remains operational under varying conditions without the risk of failure.

Applications

The 2SB507E is versatile and can be used in a variety of applications, including but not limited to:

  • Power Amplifiers
  • Audio Equipment
  • Switching Regulators
  • DC-DC Converters
  • Motor Controls
  • Power Management Solutions

Quality and Reliability

ON Semiconductor ensures that each 2SB507E transistor meets the highest quality and reliability standards. The device is subjected to rigorous testing and quality control measures, which makes it suitable for commercial, industrial, and even military applications where performance and longevity are non-negotiable.

For designers and engineers looking to integrate a reliable power transistor into their electronic designs, the 2SB507E from ON Semiconductor offers the perfect blend of performance, efficiency, and durability. Its robust characteristics and versatile application range make it a valuable component in any power management or amplification circuit.

To learn more about the 2SB507E and how it can fit into your design requirements, visit the ON Semiconductor website for detailed specifications, application notes, and support resources.

You May Also Be Interested in

Central Semiconductor Corp
Bipolar NPN Device in a Hermetically sealed TO18 | THROUGH-HOLE TRANSISTOR-SMALL SI
Need more? Email Us
Diodes Incorporated
TRANS NPN 80V 1A SOT89-3
Lowest to $0.1317
Diodes Incorporated
TRANS NPN 80V 1A SOT89-3
Lowest to $0.2069
ON Semiconductor
Amplifier Transistors
Lowest to $0.0401
Diodes Incorporated
TRANS PNP 20V 1A SOT-223
Lowest to $0.2069
ON Semiconductor
TRANS PNP 45V 0.1A TO-92
Need more? Email Us
Diodes Incorporated
NPN SURFACE MOUNT TRANSISTOR / Trans GP BJT NPN 60V 1A 1000mW 4-Pin(3+Tab) SOT-89 T/R
Lowest to $0.2069
Diodes Incorporated
TRANS PNP 200V 1A E-LINE
Need more? Email Us
ON Semiconductor
4.0 AMPERES POWER TRANSISTORS COMPLEMENTARY SILICON 350 VOLTS 50 WATTS | TRANS NPN 350V 4A TO220AB
Lowest to $2.2850

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess