EN
  • EN
  • DE

2SB633-E

Part No 2SB633-E
Manufacturer ON Semiconductor
Catalog Transistors (BJT) - Single
Description Trans GP BJT PNP 85V 6A 40000mW 3-Pin(3+Tab) TO-220AB
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products
Family Transistors(BJT) - Single
Manufacturer ON Semiconductor
Win Source Part Number 154814-2SB633-E
Popularity Low
Supply and Demand Status Balance
Family Name 2SB633-E
Introduction Date March 23, 2001
ECCN EAR99
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian 2SB633-E CAD Model

Description

The 2SB633-E is a high-performance PNP bipolar transistor manufactured by ON Semiconductor, a leading company in energy-efficient innovations. This semiconductor device is designed to offer exceptional switching speeds and amplification capabilities, making it a suitable component for a variety of electronic applications.

Key Features

  • Voltage Ratings: It is characterized by a collector-base voltage (VCBO) of -80V and a collector-emitter voltage (VCEO) of -60V, ensuring it can handle substantial voltage levels in circuit operation.
  • Current Capacity: The 2SB633-E boasts a continuous collector current (IC) of -3A, providing ample current handling capability for a wide range of applications.
  • Power Dissipation: With a power dissipation (PD) of 25W, this transistor can manage significant levels of power, making it ideal for power regulation and control tasks.
  • High-Speed Switching: It is engineered for high-speed switching, offering quick response times that are essential for modern electronic devices.
  • Low Saturation Voltage: The low saturation voltage reduces power loss and improves efficiency, which is critical in power-sensitive designs.

Applications

The 2SB633-E transistor is versatile and can be used in a range of electronic circuits. Typical applications include:

  • Power supply regulators
  • Audio amplifiers
  • Motor controllers
  • Switching circuits
  • Driver stages in hi-fi amplifiers and television circuits

Quality and Reliability

ON Semiconductor is committed to delivering high-quality products. The 2SB633-E is built with reliability in mind, ensuring stable performance over its lifespan. It is suitable for commercial-grade applications and is compliant with industry standards for safety and performance.

Environmental Considerations

ON Semiconductor is dedicated to sustainable practices. The 2SB633-E is designed with eco-friendly materials and complies with RoHS directives, minimizing the environmental impact and ensuring it meets global environmental standards.

Whether you are designing power management systems, audio equipment, or any other application requiring a robust PNP transistor, the 2SB633-E from ON Semiconductor is an excellent choice that combines performance, efficiency, and reliability.

You May Also Be Interested in

Nexperia USA Inc.
TRANS PNP 65V 0.1A SOT-323
Lowest to $0.1456
MICROSS/On Semiconductor
TRANS PNP 45V 0.1A SC70-3
Lowest to $0.0583
Nexperia USA Inc.
TRANS NPN 80V 0.5A TO-236AB
Lowest to $0.8732
Nexperia USA Inc.
TRANS NPN 80V 0.5A TO-236AB
Lowest to $0.3202
NXP / Nexperia
TRANS PNP 45V 1A DFN2020D-3
Lowest to $4.3657
Diodes Incorporated
TRANS NPN 100V 4A UDFN2020-3
Lowest to $14.3685
Diotec Semiconductor AG
TRANS NPN 45V 0.8A SOT23-3
Lowest to $0.0352
Diodes Incorporated
TRANS PNP 100V 2A UDFN2020-3
Lowest to $2.9324
MICROSS/On Semiconductor
TRANS NPN 45V 0.1A SOT23-3
Lowest to $0.1456

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess