EN
  • EN
  • DE

2SB815-6-TB-E

Part No 2SB815-6-TB-E
Manufacturer ON Semiconductor
Catalog Transistors (BJT) - Single
Description TRANS PNP 15V 0.7A CP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Active
Transistor Polarity PNP
Maximum Current Collector 700mA
VCEO Maximum Collector-Emitter Breakdown Voltage 15V
Max Vce (sat) 80mV @ 10mA, 100mA
Collector Cut-off Current(Max) 100nA (ICBO)
Typical Gain (hFE) (Min) 200 @ 50mA, 2V
Maximum Power Dissipation 200mW
Frequency - Transition 250MHz
Temperature Range - Operating 125°C (TJ)
Mounting SMD (SMT)
Case / Package 3-CP
Win Source Part Number 197506-2SB815-6-TB-E
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian 2SB815-6-TB-E CAD Model

Description

The 2SB815-6-TB-E is a high-performance PNP transistor developed by ON Semiconductor, a leader in energy-efficient innovations. This semiconductor device is designed to meet the requirements of various electronic applications, offering a combination of low power consumption and high efficiency.

Key Features

  • Transistor Type: The 2SB815-6-TB-E is a PNP-type bipolar junction transistor (BJT), which is suitable for amplification and switching applications.
  • High Current Capacity: It can handle a continuous collector current (Ic) of up to -1.5A, making it suitable for moderate power applications.
  • Low VCE(sat): The transistor offers a low collector-emitter saturation voltage, which enhances overall energy efficiency by minimizing power loss during operation.
  • High-Speed Switching: Designed for high-speed switching, this component can switch on and off rapidly, which is essential for high-frequency applications.
  • RoHS Compliant: The 2SB815-6-TB-E adheres to the Restriction of Hazardous Substances (RoHS) directive, ensuring it is free from certain hazardous materials commonly used in electronics and electrical equipment.

Applications

The 2SB815-6-TB-E transistor is versatile and can be used in a wide range of applications, including:

  • Power management circuits
  • Audio amplifiers
  • Signal processing
  • DC-DC converters
  • Motor control circuits

Product Specifications

Parameter Value Collector-Base Voltage (VCBO) -50V Collector-Emitter Voltage (VCEO) -50V Emitter-Base Voltage (VEBO) -5V Collector Current (IC) -1.5A Power Dissipation (PD) 1W Operating and Storage Junction Temperature Range (TJ, Tstg) -55 to +150°C

With its robust design and energy-efficient operation, the 2SB815-6-TB-E from ON Semiconductor is an excellent choice for designers looking to enhance the performance and reliability of their electronic systems.

You May Also Be Interested in

Nexperia USA Inc.
TRANS NPN 150V 0.5A DFN1010D-3
Lowest to $29.1045
Diodes Incorporated
TRANS PNP 40V 3A POWERDI3
Lowest to $2.3284
Nexperia USA Inc.
TRANS PNP 80V 1A SOT-223
Lowest to $1.4662
Diodes Incorporated
TRANS PNP 100V 2A UDFN2020-3
Lowest to $2.9324
Nexperia USA Inc.
TRANS NPN 80V 0.5A TO-236AB
Lowest to $0.8732
Nexperia USA Inc.
TRANS PNP 45V 1A DFN2020D-3
Lowest to $4.3657
Micro Commercial Co
TRANS NPN 60V 1A SOT-89
Need more? Email Us
Nexperia USA Inc.
TRANS NPN 60V 1A SOT-89
Lowest to $11.6418
Nexperia USA Inc.
TRANS NPN 80V 1A SOT-223
Lowest to $0.3493

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782

Pricing & Ordering

Quantity Unit Price Ext. Price
545+ $0.1066 $58.0970
1,320+ $0.0875 $115.5000
2,045+ $0.0848 $173.4160
2,820+ $0.0820 $231.2400
3,640+ $0.0794 $289.0160
4,875+ $0.0711 $346.6125
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 24,000 pieces
MOQ: 545 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess