EN
  • EN
  • DE

PMBT2907W

Part No PMBT2907W
Manufacturer NXP / Nexperia
Catalog Transistors (BJT) - Single
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products
Family Transistors(BJT) - Single
Manufacturer NXP
Win Source Part Number 350592-PMBT2907W
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian PMBT2907W CAD Model

Description

The NXP PMBT2907W is a high-quality PNP transistor designed for general purpose and switching applications. This versatile component is a part of NXP's range of low-voltage transistors that are known for their reliability and performance. The PMBT2907W is housed in a compact SOT-323 package, which makes it ideal for space-constrained applications.

Key Features

  • Device Type: PNP bipolar junction transistor (BJT)
  • Package Type: SOT-323, a small surface-mounted package that is suitable for automated assembly processes
  • Collector-Emitter Voltage (Vceo): -60V, providing a good margin for a variety of circuits
  • Collector Current (Ic): Up to -500 mA, making it capable of driving moderate loads
  • Power Dissipation (Pd): 250 mW, ensuring robust performance for its size
  • DC Current Gain (hFE): High hFE level, ensuring efficient current amplification
  • Transition Frequency (fT): 100 MHz, allowing for usage in high-speed switching applications
  • Compliance: RoHS compliant, ensuring environmental sustainability and safety

Applications

The PMBT2907W transistor is suitable for a wide range of applications including, but not limited to:

  • Signal processing
  • Amplification circuits
  • Switching regulators
  • Driver stages in hi-fi amplifiers and television circuits
  • Power management in portable and battery-powered devices

Quality and Support

NXP is a trusted name in the semiconductor industry, and the PMBT2907W transistor is backed by their commitment to quality. Customers can expect consistent performance and durability from this component. Additionally, NXP provides comprehensive technical support and documentation, making the integration of the PMBT2907W into your design as seamless as possible.

Whether you are designing consumer electronics, industrial control systems, or innovative IoT devices, the NXP PMBT2907W PNP transistor is an excellent choice for your circuit requirements.

You May Also Be Interested in

Nexperia USA Inc.
TRANS PNP 45V 0.5A SOT-323
Lowest to $0.1456
Nexperia USA Inc.
TRANS NPN 80V 0.5A TO-236AB
Lowest to $0.3202
Nexperia USA Inc.
TRANS NPN 65V 0.1A TO-236AB
Lowest to $0.0472
Diodes Incorporated
TRANS NPN 100V 4A UDFN2020-3
Lowest to $14.3685
Nexperia USA Inc.
TRANS NPN 45V 0.1A TO-236AB
Lowest to $0.1165
Nexperia USA Inc.
TRANS PNP 80V 1A DFN2020D-3
Lowest to $14.6617
MICROSS/On Semiconductor
TRANS NPN 45V 0.1A SOT23-3
Lowest to $0.1456
Nexperia USA Inc.
TRANS NPN 80V 1A SOT-223
Lowest to $0.3493
Nexperia USA Inc.
TRANS PNP 65V 0.1A SOT-323
Lowest to $0.1456

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess