The 2SC1510 is a high-quality NPN transistor developed by ON Semiconductor, a leader in energy-efficient innovations. This versatile bipolar junction transistor (BJT) is designed to meet a wide range of applications, offering a perfect blend of performance and reliability for electronic circuit designs.
Key Features
- Voltage and Current Ratings: The 2SC1510 boasts impressive voltage and current handling capabilities, with a collector-base voltage (VCBO) of 60V, a collector-emitter voltage (VCEO) of 50V, and a collector current (IC) of up to 150mA.
- High Gain Bandwidth Product: With a transition frequency (fT) typically rated at 250MHz, this transistor is suitable for high-frequency applications, including amplifiers and oscillators.
- Low Saturation Voltage: The device ensures efficient operation with low saturation voltage, minimizing power loss and heat generation during switching applications.
- Compact Package: Encased in a TO-92 package, the 2SC1510 is designed for easy integration into a variety of circuit boards, without taking up significant space.
Applications
The 2SC1510 is ideal for a multitude of applications, including but not limited to:
- Audio frequency amplifier stages
- Low noise signal amplification
- Driver circuits
- Switching circuits
- General purpose amplification
Quality and Reliability
ON Semiconductor's commitment to quality ensures that the 2SC1510 transistor meets stringent standards, providing consistent performance and durability. The device is constructed with high-grade materials, ensuring it withstands the demands of various operating environments and prolongs the life of your electronic designs.
Environmental Considerations
The 2SC1510 from ON Semiconductor is designed with environmental responsibility in mind. It complies with RoHS directives, which means it is manufactured without the use of hazardous substances, making it a safer choice for both the consumer and the environment.
Whether you're designing an audio amplifier, a communication device, or a simple control circuit, the ON Semiconductor 2SC1510 NPN transistor is an excellent choice for a reliable and efficient component in your electronic projects.