EN
  • EN
  • DE

2SC2472-TD

Part No 2SC2472-TD
Manufacturer ON Semiconductor
Catalog Transistors (BJT) - Single
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products
Family Transistors(BJT) - Single
Manufacturer ON Semiconductor
Win Source Part Number 155317-2SC2472-TD
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian 2SC2472-TD CAD Model

Description

The 2SC2472-TD from ON Semiconductor is a high-performance NPN bipolar transistor designed for use in a wide range of electronic applications. This versatile component is well-suited for amplification and switching purposes, offering a blend of reliability and efficiency that ON Semiconductor is known for.

Key Features:

  • Transistor Type: NPN - This allows for high-speed switching and amplification of electrical signals.
  • Voltage Ratings: It has a collector-base voltage (VCBO) of 50V, collector-emitter voltage (VCEO) of 50V, and emitter-base voltage (VEBO) of 5V, which makes it suitable for moderate voltage applications.
  • Current Handling: The 2SC2472-TD can handle a collector current (IC) of up to 150mA, making it capable of driving moderate loads.
  • Power Dissipation: With a power dissipation (Pc) rating of 400mW, it can dissipate a reasonable amount of heat during operation.
  • Gain Bandwidth Product (fT): The device has a transition frequency of 250MHz, providing good performance in high-frequency applications.
  • Package: It comes in a compact TO-92 package, which is widely used and easy to install in various circuit designs.

Applications:

The 2SC2472-TD is ideal for a broad spectrum of applications, including but not limited to:

  • Audio amplifiers and pre-amplifiers
  • Signal processing
  • Switching circuits
  • Driver stages in hi-fi systems
  • General-purpose amplification

Quality and Reliability:

ON Semiconductor is committed to delivering high-quality products. The 2SC2472-TD is manufactured with precision to ensure stable and long-lasting performance. It is designed to meet the stringent requirements of the electronics industry, with a focus on reliability and durability in various operating conditions.

Conclusion:

Overall, the 2SC2472-TD NPN bipolar transistor is a testament to ON Semiconductor's dedication to providing components that excel in both performance and reliability. Its robust design and versatile nature make it an excellent choice for designers and engineers looking to create efficient and durable electronic systems.

You May Also Be Interested in

Nexperia USA Inc.
TRANS NPN 60V 1A SOT-89
Lowest to $11.6418
Nexperia USA Inc.
TRANS PNP 60V 1A SOT-89
Lowest to $8.7314
Diodes Incorporated
TRANS NPN 100V 4A UDFN2020-3
Lowest to $14.3685
MICROSS/On Semiconductor
TRANS NPN 30V 0.1A TO92
Lowest to $0.1747
Nexperia USA Inc.
TRANS NPN 80V 0.5A TO-236AB
Lowest to $0.3202
Nexperia USA Inc.
TRANS NPN 500V 0.3A SOT-223
Lowest to $10.1866
Nexperia USA Inc.
TRANS NPN 65V 0.1A SOT-323
Lowest to $2.6195
MICROSS/On Semiconductor
TRANS PNP 45V 0.1A SC70-3
Lowest to $0.0583
Nexperia USA Inc.
TRANS NPN 65V 0.1A TO-236AB
Lowest to $0.0472

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess