EN
  • EN
  • DE

2SC2712GT1G

Part No 2SC2712GT1G
Manufacturer ON Semiconductor
Catalog Transistors (BJT) - Single
Description SMALL SIGNAL BIPOLAR TRANSTR NPN / Bipolar (BJT) Transistor
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single Bipolar Transistors
Mfr ON Semiconductor
Series *
Package Bulk
Product Status Active
Standard Package 3,000 pcs
MSL Level 1 (Unlimited)
REACH Status Vendor Undefined
ECCN EAR99
HTSUS 8541.21.0095
Win Source Part Number 967070-2SC2712GT1G
Ultra Librarian 3D Model Ultra Librarian 2SC2712GT1G CAD Model

Description

2SC2712GT1G - ON Semiconductor

The 2SC2712GT1G is a high-performance NPN bipolar transistor designed by ON Semiconductor, a leader in the semiconductor industry. This component is widely used in various electronic circuits for amplification and switching applications. The 2SC2712GT1G is known for its reliability, efficiency, and versatility, making it a preferred choice for engineers and designers in the electronic manufacturing sector.

Key Features

  • Transistor Type: NPN - This allows for efficient current amplification when a small base current is applied.
  • Collector-Emitter Voltage (VCEO): 50V - It can handle moderate voltage applications, which is suitable for a variety of circuits.
  • Collector Current (IC): 150mA - The transistor can control a substantial amount of current, making it useful for driving small loads.
  • Power Dissipation (Pd): 200mW - This indicates the amount of power the transistor can dissipate without damage, ensuring stable operation in various conditions.
  • DC Current Gain (hFE): 70 to 700 - A high current gain range provides flexibility in amplification requirements for different designs.
  • Operating Temperature Range: -55°C to +150°C - The device can operate effectively across a wide temperature range, ensuring reliability in harsh environments.
  • Package / Case: SOT-23 - A compact surface-mount package that is suitable for space-constrained applications.

Applications

The 2SC2712GT1G is ideal for a variety of applications, including:

  • Audio amplifiers and pre-amplifiers
  • Signal processing
  • Switching and power regulation
  • Driver stages in hi-fi systems and televisions
  • General purpose switching and amplification

Quality and Environmental Compliance

ON Semiconductor is committed to providing environmentally friendly solutions. The 2SC2712GT1G is manufactured with the highest quality standards and complies with international environmental regulations, including RoHS and Pb-Free directives, ensuring minimal environmental impact.

Whether you are designing consumer electronics, industrial systems, or high-fidelity audio equipment, the 2SC2712GT1G from ON Semiconductor is a reliable and efficient choice that meets the demands of a wide range of electronic applications.

You May Also Be Interested in

Diodes Incorporated
TRANS NPN 80V 1A SOT-223-3
Lowest to $1.4553
Diodes Incorporated
TRANS PNP 40V 3A POWERDI3
Lowest to $2.3284
NXP / Nexperia
TRANS PNP 45V 1A DFN2020D-3
Lowest to $4.3657
Diodes Incorporated
TRANS PNP 100V 2A UDFN2020-3
Lowest to $2.9324
Central Semiconductor Corp
TRANS NPN 80V 1A TO-39
Lowest to $3.8418
Nexperia USA Inc.
TRANS PNP 80V 1A SOT-223
Lowest to $1.3196
Nexperia USA Inc.
TRANS NPN 45V 0.1A DFN1110D-3
Lowest to $1.4553
Micro Commercial Co
TRANS NPN 60V 1A SOT-89
Need more? Email Us
MICROSS/On Semiconductor
TRANS PNP 45V 0.1A SC70-3
Lowest to $0.0583

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess