The 2SC2757-T33 from ON Semiconductor is a high-performance NPN bipolar junction transistor (BJT) designed for use in a wide array of electronic applications. This versatile component is well-suited for switching and amplification purposes, offering a blend of low power consumption and high efficiency that makes it an ideal choice for modern electronic circuits.
Key Features
- High Current Gain Bandwidth Product: The 2SC2757-T33 boasts a high transition frequency, making it suitable for applications requiring fast switching and high-frequency operation.
- Low Saturation Voltage: This transistor operates with a low collector-emitter saturation voltage, which reduces power dissipation and improves overall efficiency.
- High Reliability: Manufactured by ON Semiconductor, a leader in the industry, the 2SC2757-T33 is built to last and perform reliably even under challenging conditions.
- Compact SOT-23 Package: The small surface-mount package is designed for optimal space-saving on PCBs, making it a great choice for compact electronic designs.
Applications
The 2SC2757-T33 is suitable for a vast range of applications, including but not limited to:
- Audio amplifiers and pre-amplifiers
- Signal processing
- Switching regulators
- Driver stages in hi-fi systems and TVs
- Power management in portable devices
Technical Specifications
Parameter
Value
Collector-Emitter Voltage (Vceo)
20V
Collector-Base Voltage (Vcbo)
30V
Emitter-Base Voltage (Vebo)
5V
Collector Current (Ic)
500mA
Power Dissipation (Pd)
150mW
DC Current Gain (hFE)
100 to 320
Transition Frequency (fT)
250MHz
With its robust construction, the 2SC2757-T33 from ON Semiconductor delivers consistent performance and is an excellent choice for designers looking to enhance the efficiency and reliability of their electronic products.