EN
  • EN
  • DE

LT3755IMSE-1#TAR1PBF

Part No LT3755IMSE-1#TAR1PBF
Manufacturer Linear Technology
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Linear Technology
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 828537-LT3755IMSE-1#TAR1PBF
Ultra Librarian 3D Model Ultra Librarian LT3755IMSE-1#TAR1PBF CAD Model

Description

Product Overview: LT3755IMSE-1#TAR1PBF

The LT3755IMSE-1#TAR1PBF is a high-performance LED driver integrated circuit (IC) designed and manufactured by Linear Technology, a leader in the design and production of high-performance analog integrated circuits. This IC is specifically engineered to drive LEDs with a constant current for uniform brightness, making it an ideal solution for a wide range of lighting applications.

Featuring a wide input voltage range of 4.5V to 40V, the LT3755IMSE-1#TAR1PBF is versatile and can accommodate various power sources, making it suitable for automotive, industrial, and architectural lighting systems. Its internal 75V, 84mΩ NMOS power switch enhances its efficiency and reliability, providing a robust platform for high-intensity LED applications.

The LT3755IMSE-1#TAR1PBF offers a plethora of features that enable precise control and protection of the LED array. These include True Color PWM™ dimming, which delivers constant LED color with dimming ranges up to 3,000:1, ensuring that the light output can be adjusted without affecting the color temperature of the LEDs. Additionally, the driver supports both analog and digital dimming methodologies, providing designers with flexibility in controlling the brightness levels.

To safeguard the LEDs and the power system, the LT3755IMSE-1#TAR1PBF incorporates a range of protective features. It has open LED and short-circuit protection, which ensures the circuit's longevity by preventing damage due to abnormal operating conditions. Furthermore, the IC includes frequency synchronization, programmable UVLO (Under Voltage Lock Out), and thermal shutdown, which contribute to a stable and secure operation under various environmental conditions.

The device is housed in a thermally efficient MSOP-16 package, which is compact and suitable for space-constrained applications. Its thermal performance is further enhanced by an exposed pad design, which assists in heat dissipation.

In summary, the LT3755IMSE-1#TAR1PBF from Linear Technology is a sophisticated, high-efficiency LED driver IC that offers advanced features for precise control and protection, making it an excellent choice for designers looking to develop reliable and high-quality LED lighting solutions.

You May Also Be Interested in

NOVATEK
FLANGED INTAKE DOOR, NOVAIR 2000
Need more? Email Us
B&K Precision
O'SCOPE 60MHZ DUAL TR/DLY SWEEP
Lowest to $1.2959
ACL Staticide Inc
ESD SAFETY SHIELD AEROSOL
Need more? Email Us
National Marker Company
PIPE MARKER, PRECOILED AND STRAP
Need more? Email Us
American Hakko Products, Inc.
HEATER,907/908/913/914/900M/900L
Need more? Email Us
Molex, LLC
TERM EDGE KK 24-30AWG CRIMP TIN
Need more? Email Us
Keystone Electronics
PC TEST POINT LOOP
Need more? Email Us
American Hakko Products, Inc.
SOLDER SPONGE 2.6X2.6" CNTR HOLE
Need more? Email Us
521
MG Chemicals
PROTO BOARD COPPER CLAD 12X12"
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $7.2811 $58.2488
20+ $5.9748 $119.4960
30+ $5.7877 $173.6310
42+ $5.6018 $235.2756
54+ $5.4146 $292.3884
72+ $4.8545 $349.5240
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,500 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess