The 2SC2812RL7-TB is a high-performance NPN bipolar transistor from ON Semiconductor, designed to meet the rigorous demands of modern electronic circuits. This versatile transistor is ideal for a wide range of applications, including audio amplifiers, switch-mode power supplies, and other power management tasks.
Key Features
- High Current Gain Bandwidth Product: The 2SC2812RL7-TB offers an excellent frequency response, making it suitable for applications that require high-speed switching and amplification.
- Low Saturation Voltage: It is designed with a low collector-emitter saturation voltage, which ensures efficient operation and helps to minimize power losses.
- High Power Dissipation: With a high power dissipation capability, it can handle significant levels of power without compromising performance or reliability.
- Compact SOT-89 Package: Encased in a small SOT-89 package, the 2SC2812RL7-TB is optimized for space-saving designs without sacrificing thermal performance.
Applications
- Audio Amplifiers
- Switching Regulators
- DC-DC Converters
- Power Management Circuits
Specifications
Parameter
Value
Transistor Polarity
NPN
Collector-Emitter Voltage (VCEO)
50V
Collector Current (IC)
150mA
Power Dissipation (Pd)
900mW
DC Current Gain (hFE)
120 to 560
Operating Temperature Range
-55°C to +150°C
The 2SC2812RL7-TB from ON Semiconductor represents a blend of efficiency, performance, and reliability, making it an excellent choice for designers looking to optimize their electronic designs. Whether you're working on a new audio amplifier or upgrading a power supply circuit, this transistor is sure to provide the functionality you need.