The ON Semiconductor 2SC2818N6-CPA is a high-performance NPN bipolar junction transistor (BJT) designed for use in a wide range of electronic applications. This component is well-suited for switching and amplification purposes due to its fast switching speeds, high current capacity, and low saturation voltage.
Key Features
- High Current Gain Bandwidth Product: The 2SC2818N6-CPA boasts a high transition frequency, making it suitable for applications requiring fast switching and accurate amplification at high frequencies.
- Low Saturation Voltage: With its low V<sub>CE(sat), this transistor ensures efficient operation by minimizing power loss during saturation, which is critical for power-sensitive designs.
- High Collector Current: The device can handle a substantial collector current, making it robust for applications needing high current throughput.
- Complementary PNP Type Available: For applications requiring a push-pull configuration, a complementary PNP transistor is available, allowing for more flexible circuit design.
- Compact Package: Encased in a small package, the 2SC2818N6-CPA saves valuable board space while still delivering powerful performance.
Applications
The versatility of the 2SC2818N6-CPA allows it to be used in a multitude of applications, including:
- Power management circuits
- Audio amplifiers
- Signal processing
- Switching regulators
- Driver stages in high-fidelity amplifiers and sound systems
Reliability and Quality
ON Semiconductor is known for its commitment to quality and reliability, and the 2SC2818N6-CPA is no exception. It is manufactured to meet the highest industry standards, ensuring reliable performance even in the most demanding conditions. Engineers and designers can trust this component to deliver consistent results over its operational lifespan.
Technical Specifications
Parameter
Value
Collector-Emitter Voltage (V<sub>CEO)
60 V
Collector Current (I<sub>C)
2 A
Power Dissipation (P<sub>D)
25 W
Transition Frequency (f<sub>T)
100 MHz
Operating Temperature Range (T<sub>j)
-55°C to +150°C
With its robust capabilities and ON Semiconductor's reputation for quality, the 2SC2818N6-CPA is an excellent choice for your next project requiring a reliable NPN transistor.