EN
  • EN
  • DE

2SC2999D-SPA

Part No 2SC2999D-SPA
Manufacturer ON Semiconductor
Catalog Transistors (BJT) - Single
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products
Family Transistors(BJT) - Single
Manufacturer ON Semiconductor
Win Source Part Number 155574-2SC2999D-SPA
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian 2SC2999D-SPA CAD Model

Description

2SC2999D-SPA - ON Semiconductor

The 2SC2999D-SPA from ON Semiconductor is a high-performance NPN bipolar junction transistor (BJT) designed for use in a wide range of electronic applications. This versatile transistor is well-suited for audio frequency and general-purpose amplification tasks, providing reliable and efficient performance in a compact package.

Key Features:

  • High Current Gain: The 2SC2999D-SPA boasts a high current gain (hFE), which is essential for applications requiring signal amplification.
  • Low Noise: Engineered to produce low levels of noise, it is ideal for audio applications where clarity is paramount.
  • High-Speed Switching: With its capability for high-speed switching, this transistor is suitable for high-frequency operations.
  • Power Dissipation: It has a decent power dissipation rate, ensuring that the device can handle a reasonable amount of power without overheating.
  • Voltage Ratings: The collector-emitter voltage (VCEO) and collector-base voltage (VCBO) ratings allow for use in circuits with moderate voltage levels.

Applications:

The 2SC2999D-SPA is designed to be a versatile component in various electronic circuits. It is commonly used in:

  • Audio amplifiers and preamplifiers
  • Signal processing
  • Switching and regulation systems
  • Driver stages in hi-fi systems
  • General-purpose amplification

Package and Quality:

ON Semiconductor ensures that the 2SC2999D-SPA is available in a robust and reliable package, suitable for commercial-grade applications. The company's commitment to quality means that each transistor meets stringent industry standards for performance and reliability.

Conclusion:

Whether you're designing an audio amplifier, working on signal processing, or in need of a general-purpose transistor, the 2SC2999D-SPA from ON Semiconductor is a choice that offers performance, versatility, and reliability. Its combination of high current gain, low noise production, and high-speed switching capabilities makes it a valuable component in a multitude of electronic applications.

You May Also Be Interested in

NXP / Nexperia
TRANS PNP 45V 1A DFN2020D-3
Lowest to $4.3657
Nexperia USA Inc.
TRANS NPN 500V 0.3A SOT-223
Lowest to $10.1866
Diodes Incorporated
TRANS PNP 100V 2A UDFN2020-3
Lowest to $2.9324
MICROSS/On Semiconductor
TRANS NPN 45V 0.1A SOT23-3
Lowest to $0.1456
Nexperia USA Inc.
TRANS NPN 65V 0.1A TO-236AB
Lowest to $0.0472
Nexperia USA Inc.
TRANS PNP 80V 1A DFN2020D-3
Lowest to $14.6617
Diodes Incorporated
TRANS PNP 40V 3A POWERDI3
Lowest to $2.3284
Nexperia USA Inc.
TRANS PNP 65V 0.1A SOT-323
Lowest to $0.1456
Nexperia USA Inc.
TRANS PNP 45V 1A DFN2020D-3
Lowest to $4.3657

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess