Product Overview: 2SC3052F-T1-LF by ON Semiconductor
The 2SC3052F-T1-LF is a high-performance NPN bipolar transistor manufactured by ON Semiconductor, a leader in energy-efficient innovations. This compact surface-mount device is designed for general-purpose amplifier and switching applications, making it a versatile component for a wide range of electronic circuits.
Key Features
- Transistor Type: The 2SC3052F-T1-LF is an NPN bipolar junction transistor (BJT), which is known for its high current gain and efficiency in switching and amplification tasks.
- Package: This transistor comes in a small SOT-23 package, which is ideal for space-constrained applications. Its surface-mount design allows for efficient assembly and integration into various electronic systems.
- Low VCE(sat): A low collector-emitter saturation voltage ensures lower power dissipation and improved efficiency, making it suitable for battery-powered devices and low-power applications.
- High Current Capacity: The 2SC3052F-T1-LF can handle a continuous collector current of up to 500 mA, making it capable of driving moderate loads.
- RoHS Compliant: This product is compliant with the Restriction of Hazardous Substances (RoHS) directive, which means it is free from certain hazardous materials commonly used in electronics.
Applications
The versatile nature of the 2SC3052F-T1-LF allows it to be used in a variety of applications, including but not limited to:
- General-purpose amplification
- Switching circuits
- Audio amplifiers
- Signal processing
- Driver stages in hi-fi amplifiers and television circuits
Quality and Reliability
ON Semiconductor is committed to delivering high-quality products, and the 2SC3052F-T1-LF is no exception. It is built to meet rigorous standards, ensuring reliable performance even under challenging conditions. With ON Semiconductor's reputation for quality, you can trust this transistor to be a dependable component in your electronic designs.