EN
  • EN
  • DE

2SC3332S-AA

Part No 2SC3332S-AA
Manufacturer ON Semiconductor
Catalog Transistors (BJT) - Single
Description TRANS NPN 160V 0.7A NP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Obsolete(EOL)
Transistor Polarity NPN
Maximum Current Collector 700mA
VCEO Maximum Collector-Emitter Breakdown Voltage 160V
Max Vce (sat) 400mV @ 2mA, 20mA
Collector Cut-off Current(Max) 100nA (ICBO)
Typical Gain (hFE) (Min) 100 @ 100mA, 5V
Maximum Power Dissipation 700mW
Frequency - Transition 120MHz
Temperature Range - Operating 150°C (TJ)
Mounting Through Hole
Case / Package 3-NP
Win Source Part Number 075468-2SC3332S-AA
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian 2SC3332S-AA CAD Model

Description

Introducing the 2SC3332S-AA Bipolar Transistor from ON Semiconductor

The 2SC3332S-AA is a high-quality NPN bipolar transistor brought to you by ON Semiconductor, a leader in energy-efficient innovations. This transistor is designed for general-purpose amplifier applications and is well-suited for commercial and industrial uses. With its robust construction and reliable performance, the 2SC3332S-AA is an essential component for electronic enthusiasts and professionals alike.

Key Features:

  • High Current Gain Bandwidth Product: The 2SC3332S-AA offers a high fT of 120 MHz, making it ideal for high-frequency signal amplification.
  • Low Noise: Engineered to have low noise characteristics, this transistor is perfect for audio applications and other sensitive electronic circuits.
  • High Collector-Emitter Voltage: With a VCEO of 120 V, the 2SC3332S-AA can handle higher voltage applications, providing greater versatility in circuit design.
  • Optimal Power Dissipation: A power dissipation of 900 mW ensures that the transistor can manage significant energy without overheating, contributing to circuit stability.
  • Compact Package: Encased in a small TO-92 package, the 2SC3332S-AA is suitable for space-constrained applications while still delivering robust performance.

Applications:

The 2SC3332S-AA can be utilized in a wide range of applications, including but not limited to:

  • Audio frequency amplifier stages
  • Signal processing
  • Driver stages in Hi-Fi amplifiers and television circuits
  • General-purpose switching

ON Semiconductor's commitment to quality ensures that the 2SC3332S-AA transistor meets the highest standards of performance and reliability. Whether you're designing a new audio amplifier or looking to improve an existing circuit, the 2SC3332S-AA is an excellent choice for your amplification needs.

By choosing the 2SC3332S-AA for your project, you're selecting a component that offers a fantastic blend of features, efficiency, and reliability, backed by ON Semiconductor's renowned expertise in semiconductor technology.

You May Also Be Interested in

Diotec Semiconductor AG
TRANS NPN 45V 0.8A SOT23-3
Lowest to $0.0352
MICROSS/On Semiconductor
TRANS PNP 45V 0.1A SC70-3
Lowest to $0.0583
Nexperia USA Inc.
TRANS PNP 80V 1A DFN2020D-3
Lowest to $14.6617
Nexperia USA Inc.
TRANS NPN 80V 1A SOT-223
Lowest to $0.3493
MICROSS/On Semiconductor
TRANS NPN 45V 0.1A SOT23-3
Lowest to $0.1456
NXP / Nexperia
TRANS PNP 45V 1A DFN2020D-3
Lowest to $4.3657
Nexperia USA Inc.
TRANS NPN 45V 0.1A TO-236AB
Lowest to $0.1165
Nexperia USA Inc.
TRANS PNP 45V 1A DFN2020D-3
Lowest to $4.3657
Nexperia USA Inc.
TRANS NPN 80V 0.5A TO-236AB
Lowest to $0.3202

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
20+ $2.9037 $58.0740
49+ $2.3828 $116.7572
76+ $2.3077 $175.3852
104+ $2.2338 $232.3152
134+ $2.1587 $289.2658
179+ $1.9358 $346.5082
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 22,500 pieces
MOQ: 20 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess