EN
  • EN
  • DE

CLA80MT1200NHB

Part No CLA80MT1200NHB
Manufacturer IXYS
Catalog Triacs
Description THYRISTOR PHASE TO247-3
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Estimated Pruduction Lead Time 46 Weeks
Features TRIAC Standard 1.2 kV 88 A Through Hole TO-247 (IXTH)
Manufacturer IXYS
Series DT-Triac™
Package Tube
Operating Temperature Range -40°C ~ 150°C (TJ)
Mounting Through Hole
Package TO-247-3
Case / Package TO-247 (IXTH)
Family Name CLA80
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.30.0080
Quantity per package 30
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 866799-CLA80MT1200NHB
Ultra Librarian 3D Model Ultra Librarian CLA80MT1200NHB CAD Model

Description

The IXYS CLA80MT1200NHB is a TRIAC standard with a maximum voltage of 1.2 kV and a current of 88A.

  • Manufacturer: IXYS
  • Type: TRIAC Standard
  • Maximum Voltage: 1.2 kV
  • Current: 88A
  • Package: TO-247-3
  • Operating Temperature: -40°C to 150°C (TJ)
  • Mounting: Through-Hole
  • Applications: Motor Control, Power Supplies, and other high voltage applications
  • Quantity per Package: 30
  • Estimated Production Lead Time: 46 weeks

You May Also Be Interested in

WeEn Semiconductors
TRIAC 600V 12A TO220F
Need more? Email Us
Littelfuse Inc.
Triacs Silicon Bidirectional Thyristors | TRIAC 400V 15A TO220AB
Need more? Email Us
Littelfuse Inc.
ALTNSTR 400V 6A 35-35-35 MA TO22 / TRIAC Alternistor - Snubberless 400 V 6 A Through Hole TO-220AB
Need more? Email Us
WeEn Semiconductors
TRIAC 800V 16A TO220F
Need more? Email Us
WeEn Semiconductors
TRIAC 800V 16A TO220F
Need more? Email Us
STMicroelectronics
TRIAC SENS GATE 600V 10A D2PAK
Need more? Email Us
STMicroelectronics
4A TRIACS | TRIAC SENS GATE 800V 4A DPAK
Lowest to $9.0933
WeEn Semiconductors
TRIAC 600V 12A TO220F
Need more? Email Us
Littelfuse Inc.
Sensitive Triacs (0.8A to 8A) | TRIAC SENS GATE 400V 8A TO220
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $8.2541 $57.7787
15+ $6.7726 $101.5890
23+ $6.5610 $150.9030
32+ $6.3493 $203.1776
41+ $6.1377 $251.6457
55+ $5.5027 $302.6485
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 19,297 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess