ON Semiconductor 2SC3397-TB Bipolar Transistor
The ON Semiconductor 2SC3397-TB is a high-performance bipolar transistor that is designed to meet the needs of a wide range of electronic applications. This NPN transistor is characterized by its high speed and excellent current handling capabilities, making it suitable for amplification and switching applications where efficiency and reliability are paramount.
The 2SC3397-TB boasts a collector-emitter voltage (Vceo) of 120V, which allows it to handle higher voltage applications with ease. It also has a collector current (Ic) of up to 50mA, providing ample current for a variety of circuits. With a transition frequency (ft) of 250MHz, this transistor is ideal for high-frequency operations, including RF amplifiers and oscillators.
The device comes in a TO-92B package, which is widely recognized for its compact size and ease of integration into PCB designs. Its lead-free and RoHS-compliant construction makes it an environmentally friendly choice for manufacturers and hobbyists alike, adhering to current international regulations on hazardous substances.
ON Semiconductor's commitment to quality is evident in the 2SC3397-TB, with features such as high gain bandwidth product and low noise figure. These characteristics are essential for applications requiring precise signal amplification, such as audio equipment, communication devices, and instrumentation.
The 2SC3397-TB also offers excellent linearity, which is crucial for maintaining signal integrity in analog circuits. This linearity ensures that the amplified signal remains true to the original, with minimal distortion. Additionally, its robust construction allows it to operate effectively over a wide temperature range, ensuring stable performance in varying environmental conditions.
To summarize, the ON Semiconductor 2SC3397-TB is a versatile NPN bipolar transistor that offers high voltage and current handling capabilities, fast switching speeds, and reliable performance. Its suitability for a variety of electronic applications, coupled with ON Semiconductor's reputation for producing high-quality components, makes the 2SC3397-TB a smart choice for designers and engineers looking to enhance their electronic designs.