EN
  • EN
  • DE

2SC3398S-TD

Part No 2SC3398S-TD
Manufacturer ON Semiconductor
Catalog Transistors (BJT) - Single
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products
Family Transistors(BJT) - Single
Manufacturer ON Semiconductor
Win Source Part Number 155783-2SC3398S-TD
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian 2SC3398S-TD CAD Model

Description

2SC3398S-TD NPN Bipolar Transistor by ON Semiconductor

The 2SC3398S-TD is a high-performance NPN bipolar transistor designed by ON Semiconductor, a leading provider of semiconductor-based solutions. This device is well-suited for a variety of applications that require switching and amplification, thanks to its excellent gain characteristics and high-speed switching performance.

Encased in a durable SOT-89 package, the 2SC3398S-TD offers a compact footprint that is ideal for space-constrained applications. It is designed to handle a collector current (Ic) of up to 50 mA, making it a good choice for moderate power applications. The transistor features a collector-emitter voltage (Vceo) of 120V, which allows it to handle higher voltage applications with ease.

One of the key advantages of the 2SC3398S-TD is its high current gain bandwidth product (fT), which typically stands at 250 MHz. This high transition frequency makes the transistor an excellent choice for applications in the RF and high-speed signal processing domains. Additionally, it has a low collector-emitter saturation voltage, which translates to reduced power losses and improved efficiency in switching applications.

The 2SC3398S-TD also boasts a low noise figure, which is particularly beneficial for audio amplifiers and sensitive signal processing circuits where maintaining signal integrity is crucial. This feature, combined with its high gain, ensures that signals are amplified without significant distortion or added noise.

This transistor is also characterized by its ruggedness and reliability. ON Semiconductor's commitment to quality ensures that the 2SC3398S-TD meets stringent standards, providing stable performance over its operational lifespan. Furthermore, the device is RoHS compliant, reflecting ON Semiconductor's dedication to environmental sustainability by avoiding the use of hazardous substances in its manufacturing process.

In summary, the 2SC3398S-TD from ON Semiconductor is a versatile NPN bipolar transistor that excels in high-speed switching and amplification tasks. Its compact size, high voltage and current handling capabilities, along with its impressive frequency response, make it a top choice for designers looking to optimize their electronic circuits for performance and efficiency.

You May Also Be Interested in

Nexperia USA Inc.
TRANS PNP 60V 1A SOT-89
Lowest to $8.7314
Nexperia USA Inc.
TRANS NPN 80V 0.5A TO-236AB
Lowest to $0.3202
Nexperia USA Inc.
TRANS NPN 150V 0.5A DFN1010D-3
Lowest to $29.1045
Nexperia USA Inc.
TRANS NPN 60V 1A SOT-89
Lowest to $11.6418
Diodes Incorporated
TRANS PNP 40V 3A POWERDI3
Lowest to $2.3284
Nexperia USA Inc.
TRANS NPN 45V 0.5A TO-236AB
Lowest to $0.4366
Infineon Technologies
TRANS PNP 80V 0.5A PG-SOT23
Lowest to $0.0292
MICROSS/On Semiconductor
TRANS NPN 30V 0.1A TO92
Lowest to $0.1747
Nexperia USA Inc.
TRANS PNP 80V 1A DFN2020D-3
Lowest to $14.6617

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess