EN
  • EN
  • DE

2SC3708T

Part No 2SC3708T
Manufacturer ON Semiconductor
Catalog Transistors (BJT) - Single
Description SMALL SIGNAL BIPOLAR TRANSTR NPN / Bipolar (BJT) Transistor
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single Bipolar Transistors
Mfr ON Semiconductor
Series *
Package Bulk
Product Status Active
Standard Package 3,806 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.21.0075
Win Source Part Number 1037096-2SC3708T
Ultra Librarian 3D Model Ultra Librarian 2SC3708T CAD Model

Description

2SC3708T NPN Bipolar Transistor by ON Semiconductor

The 2SC3708T from ON Semiconductor is a high-performance NPN bipolar junction transistor (BJT) designed for a variety of applications that require efficient amplification and switching. This device is a testament to ON Semiconductor's commitment to providing reliable and robust components for the electronics industry.

Key Features:

  • High Current Gain Bandwidth Product: The 2SC3708T offers an impressive gain bandwidth product (fT), making it suitable for high-frequency operations.
  • Low Saturation Voltage: With a low collector-emitter saturation voltage (V<sub>CE(sat)), this transistor ensures minimal power loss during operation, enhancing overall efficiency.
  • High Collector Current: It is capable of handling a high collector current (I<sub>C), which makes it ideal for power amplification tasks.
  • Complementary PNP Type Available: For applications requiring a push-pull configuration, a complementary PNP type transistor is available, allowing for versatile design options.
  • Compact Package: The 2SC3708T comes in a small, surface-mount package, making it an excellent choice for space-constrained applications.

Applications:

The 2SC3708T is used in a broad range of electronic circuits, including but not limited to:

  • Audio amplifiers and preamplifiers
  • Signal processing circuits
  • Switching power supplies
  • DC-DC converters
  • Motor control circuits
  • General-purpose switching applications

Reliability and Quality:

ON Semiconductor is renowned for its high standards of quality and reliability, and the 2SC3708T is no exception. It is manufactured with state-of-the-art technology, ensuring stable performance and longevity even under demanding conditions. The device also complies with the RoHS directive, making it environmentally friendly and suitable for use in a wide variety of markets.

In summary, the 2SC3708T NPN bipolar transistor is a versatile component that combines efficiency, high performance, and ON Semiconductor's guarantee of quality. Whether for audio applications, power management, or general-purpose switching, the 2SC3708T is an excellent choice for designers looking to enhance their electronic designs.

You May Also Be Interested in

MICROSS/On Semiconductor
TRANS PNP 300V 0.5A TO92
Lowest to $0.5821
Nexperia USA Inc.
TRANS PNP 80V 1A SOT-223
Lowest to $1.4662
MICROSS/On Semiconductor
TRANS PNP 45V 0.1A SC70-3
Lowest to $0.0583
Nexperia USA Inc.
TRANS NPN 45V 0.5A TO-236AB
Lowest to $0.5821
Nexperia USA Inc.
TRANS NPN 150V 0.5A DFN1010D-3
Lowest to $29.1045
Nexperia USA Inc.
TRANS NPN 45V 0.1A TO-236AB
Lowest to $0.1165
Micro Commercial Co
TRANS NPN 60V 1A SOT-89
Need more? Email Us
Diodes Incorporated
TRANS PNP 40V 3A POWERDI3
Lowest to $2.3284
Nexperia USA Inc.
TRANS PNP 65V 0.1A SOT-323
Lowest to $0.1456

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess