EN
  • EN
  • DE

2SC3752M-CBC11

Part No 2SC3752M-CBC11
Manufacturer ON Semiconductor
Catalog Transistors (BJT) - Single
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products
Family Transistors(BJT) - Single
Manufacturer ON Semiconductor
Win Source Part Number 155980-2SC3752M-CBC11
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 2SC3752M-CBC11 CAD Model

Description

ON Semiconductor 2SC3752M-CBC11 Product Overview

The ON Semiconductor 2SC3752M-CBC11 is a high-performance NPN bipolar junction transistor (BJT) designed for use in a wide range of electronic applications. This device is engineered to deliver efficient current control and amplification, making it an ideal choice for power management and signal processing tasks.

Key Features

  • Voltage and Current Ratings: The 2SC3752M-CBC11 is capable of withstanding collector-emitter voltages up to 50V, and collector currents of up to 2A, ensuring reliable operation in high-power circuits.
  • High Gain Bandwidth Product: With a transition frequency of 80MHz, this transistor is suitable for high-speed switching and amplification, providing excellent performance in audio amplifiers, drivers, and other high-frequency applications.
  • Low Saturation Voltage: The low V<sub>CE(sat) helps in reducing power loss and improving efficiency, which is crucial for power-sensitive designs.
  • Complementary PNP Type: The 2SC3752M-CBC11 has a complementary PNP type available, facilitating the design of push-pull amplifiers and other complementary circuits.
  • Package: Encased in a TO-252 (DPAK) package, it offers a compact footprint while allowing for adequate heat dissipation.

Applications

The 2SC3752M-CBC11 can be employed in various applications, including:

  • Switching regulators
  • DC-DC converters
  • Motor control circuits
  • Power amplifiers
  • Audio amplifiers
  • Signal processing

Quality and Reliability

ON Semiconductor is known for its commitment to quality, and the 2SC3752M-CBC11 is no exception. It is produced under stringent quality control standards, ensuring high reliability and performance consistency for every unit. The device is also RoHS compliant, meeting the environmental standards for hazardous substance regulations.

Conclusion

The 2SC3752M-CBC11 from ON Semiconductor is a versatile and robust NPN transistor that offers designers a reliable component for their high-power and high-frequency applications. Its combination of power handling, speed, and efficiency, all packaged in a compact form factor, makes it an excellent choice for a range of electronic designs.

You May Also Be Interested in

Infineon Technologies
TRANS PNP 80V 0.5A PG-SOT23
Lowest to $0.0292
Nexperia USA Inc.
TRANS NPN 65V 0.1A SOT-323
Lowest to $2.6195
Nexperia USA Inc.
TRANS NPN 80V 0.5A TO-236AB
Lowest to $0.3202
Nexperia USA Inc.
TRANS NPN 45V 0.1A TO-236AB
Lowest to $0.1165
Nexperia USA Inc.
TRANS NPN 80V 1A SOT-223
Lowest to $0.3493
MICROSS/On Semiconductor
TRANS PNP 300V 0.5A TO92
Lowest to $0.5821
Nexperia USA Inc.
TRANS NPN 65V 0.1A TO-236AB
Lowest to $0.0472
Micro Commercial Co
TRANS NPN 60V 1A SOT-89
Need more? Email Us
Nexperia USA Inc.
TRANS PNP 60V 1A SOT-89
Lowest to $8.7314

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess