EN
  • EN
  • DE

2SC3773-3-TB-E

Part No 2SC3773-3-TB-E
Manufacturer ON Semiconductor
Catalog RF Transistors (BJT)
Description RF SMALL SIGNAL BIPOLAR TRANSIST / RF Transistor
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Bipolar RF Transistors
Mfr ON Semiconductor
Series *
Package Bulk
Product Status Active
Standard Package 1 pcs
HTSUS 0000.00.0000
Win Source Part Number 13761-2SC3773-3-TB-E
Ultra Librarian 3D Model Ultra Librarian 2SC3773-3-TB-E CAD Model

Description

ON Semiconductor 2SC3773-3-TB-E Product Overview

The ON Semiconductor 2SC3773-3-TB-E is a high-performance NPN bipolar junction transistor (BJT) designed to meet a variety of electronic application needs. This semiconductor device is well-suited for use in power amplification and switching applications due to its robust characteristics and reliability. The 2SC3773-3-TB-E is a testament to ON Semiconductor's commitment to providing industry-leading components that enhance the performance and efficiency of electronic circuits.

Key Features

  • High Current Capacity: The 2SC3773-3-TB-E is capable of handling high current, making it an excellent choice for power amplification tasks.
  • Low Saturation Voltage: This transistor has a low collector-emitter saturation voltage, which helps to minimize power loss and improve efficiency in switching applications.
  • High-Speed Switching: The device is designed for high-speed switching, which is essential for modern electronic circuits that require fast response times.
  • Excellent Gain Linearity: It offers excellent gain linearity, which ensures consistent performance over a wide range of operating conditions.

Applications

The 2SC3773-3-TB-E is versatile and can be used in various applications, including:

  • Power supply circuits
  • Audio amplifiers
  • DC-DC converters
  • Motor control circuits
  • Switching regulators

Quality and Reliability

ON Semiconductor is known for its dedication to quality, and the 2SC3773-3-TB-E is no exception. It is constructed with high-quality materials and tested rigorously to ensure that it meets the stringent standards for which ON Semiconductor is known. This ensures that the product is reliable and has a long operational life, even under challenging conditions.

Environmental Considerations

The 2SC3773-3-TB-E is designed with environmental considerations in mind. It complies with RoHS directives, which means it is manufactured without the use of hazardous substances. This makes it a more environmentally friendly choice for electronic designs, contributing to the creation of greener electronic products.

In summary, the ON Semiconductor 2SC3773-3-TB-E is a powerful NPN transistor that offers high current capacity, low saturation voltage, high-speed switching, and excellent gain linearity, making it an ideal choice for a wide range of electronic applications.

You May Also Be Interested in

CEL
RF TRANS NPN 12V 7GHZ 3-MINI
Need more? Email Us
MACOM Technology Solutions
TRANSISTOR
Need more? Email Us
Infineon Technologies
RF TRANS NPN 12V 8GHZ SOT-143-3D
Need more? Email Us
ON Semiconductor
RF TRANS NPN 12V 10GHZ 4-MCPH
Need more? Email Us
MACOM Technology Solutions
TRANS NPN 4W 960MHZ-1215MHZ
Need more? Email Us
ON Semiconductor
RF TRANS 2 NPN 10V 7GHZ 6-MCP
Need more? Email Us
MACOM Technology Solutions
RF TRANS NPN 65V
Need more? Email Us
MACOM Technology Solutions
TRANSISTOR
Need more? Email Us
CEL
RF TRANS NPN 10V 9GHZ SOT-143
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
590+ $0.0982 $57.9380
1,430+ $0.0809 $115.6870
2,210+ $0.0785 $173.4850
3,035+ $0.0762 $231.2670
3,970+ $0.0728 $289.0160
5,265+ $0.0658 $346.4370
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,000 pieces
MOQ: 590 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess