EN
  • EN
  • DE

2SC3775-4-TA

Part No 2SC3775-4-TA
Manufacturer ON Semiconductor
Catalog Transistors (BJT) - Single
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products
Family Transistors(BJT) - Single
Manufacturer ON Semiconductor
Win Source Part Number 156000-2SC3775-4-TA
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian 2SC3775-4-TA CAD Model

Description

ON Semiconductor 2SC3775-4-TA Bipolar Transistor

The ON Semiconductor 2SC3775-4-TA is a high-quality NPN bipolar junction transistor (BJT) designed for general-purpose amplifier and switching applications. This versatile component offers a balance of good amplification and switching speed, making it suitable for a wide range of electronic circuits.

Key Features:

  • Type: NPN
  • Package: TO-92A, providing a compact design that is easy to integrate into various circuit layouts.
  • Collector-Emitter Voltage (Vceo): 50V, which allows it to handle moderate voltage applications safely.
  • Collector Current (Ic): 150mA, making it suitable for driving small loads within electronic circuits.
  • Power Dissipation (Pd): 400mW, ensuring that the transistor can dissipate a reasonable amount of heat during operation without damage.
  • DC Current Gain (hFE): 120 to 560, indicating its efficiency in amplifying a current.
  • Transition Frequency (fT): 80MHz, providing a decent frequency response for applications in audio and other signal processing tasks.

Applications:

With its reliable performance, the 2SC3775-4-TA is an excellent choice for a variety of applications, including:

  • Audio frequency amplifier stages
  • Signal processing
  • Switching circuits
  • Driver stages in hi-fi amplifiers and television circuits
  • Voltage regulation circuits
  • Small motor controls

The 2SC3775-4-TA transistor from ON Semiconductor is a testament to the company's commitment to providing components that meet the needs of modern electronic designs. Its robust construction and electrical characteristics make it a dependable choice for both hobbyists and professional engineers. Whether you're building a simple DIY project or designing a complex electronic system, this transistor can serve as a fundamental building block in your circuit.

For detailed specifications and application notes, designers are encouraged to refer to the official datasheet provided by ON Semiconductor. This will ensure the proper usage and maximum performance of the 2SC3775-4-TA in their projects.

You May Also Be Interested in

Nexperia USA Inc.
TRANS PNP 80V 1A SOT-223
Lowest to $1.4662
Infineon Technologies
TRANS PNP 80V 0.5A PG-SOT23
Lowest to $0.0292
Nexperia USA Inc.
TRANS NPN 60V 1A SOT-89
Lowest to $11.6418
Nexperia USA Inc.
TRANS NPN 80V 0.5A TO-236AB
Lowest to $0.3202
Nexperia USA Inc.
TRANS PNP 60V 1A SOT-89
Lowest to $8.7314
Nexperia USA Inc.
TRANS NPN 65V 0.1A TO-236AB
Lowest to $0.0472
Nexperia USA Inc.
TRANS NPN 150V 0.5A DFN1010D-3
Lowest to $29.1045
MICROSS/On Semiconductor
TRANS NPN 45V 0.1A SOT23-3
Lowest to $0.1456
NXP / Nexperia
TRANS PNP 45V 1A DFN2020D-3
Lowest to $4.3657

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess