EN
  • EN
  • DE

2SC3790E

Part No 2SC3790E
Manufacturer ON Semiconductor
Catalog Transistors (BJT) - Single
Description Trans GP BJT NPN 300V 0.1A 1500mW 3-Pin TO-126ML
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products
Family Transistors(BJT) - Single
Manufacturer ON Semiconductor
Win Source Part Number 156004-2SC3790E
Popularity Low
Supply and Demand Status Limited
Family Name 2SC3790
Introduction Date November 10, 2003
ECCN EAR99
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian 2SC3790E CAD Model

Description

ON Semiconductor 2SC3790E High-Voltage NPN Bipolar Transistor

The ON Semiconductor 2SC3790E is a robust NPN bipolar transistor designed to handle high-voltage applications with efficiency and reliability. This compact, yet powerful component is engineered to deliver outstanding performance in a variety of electronic circuits, particularly in power supply and switching applications. Its high-speed switching capabilities make it an excellent choice for designers looking to optimize their systems for both performance and energy consumption.

Key Features:

  • Voltage and Power Handling: The 2SC3790E is capable of withstanding high collector-emitter voltages, making it suitable for circuits that operate at elevated voltages. This characteristic ensures that the device can be used in demanding situations without the risk of breakdown or failure.
  • Current Capacity: With a considerable collector current rating, this transistor can handle significant current loads, which is essential for power amplification and control in electronic designs.
  • Fast Switching Speed: The device boasts rapid switching times, which is critical for reducing transition losses and improving efficiency in power converters and inverters.
  • Thermal Performance: The 2SC3790E is designed with thermal efficiency in mind. Its ability to dissipate heat effectively helps prevent thermal runaway and extends the life of the product.
  • Package: Enclosed in a TO-3P package, the transistor is not only durable but also easy to mount and integrate into various circuit layouts.

Applications:

The 2SC3790E from ON Semiconductor is versatile and can be used in a broad range of applications, including:

  • Switching regulators
  • DC-DC converters
  • High-voltage inverters
  • Power amplifiers
  • Motor control circuits

ON Semiconductor's commitment to quality is evident in the 2SC3790E NPN bipolar transistor. It offers a perfect balance between high-voltage capacity, speed, and thermal performance, making it a reliable choice for designers and engineers focused on creating efficient and durable electronic products. Whether it's for industrial, commercial, or consumer applications, the 2SC3790E is poised to deliver the performance needed for today's demanding electronic environments.

You May Also Be Interested in

Infineon Technologies
TRANS PNP 80V 0.5A PG-SOT23
Lowest to $0.0292
MICROSS/On Semiconductor
TRANS PNP 45V 0.1A SC70-3
Lowest to $0.0583
Diotec Semiconductor AG
TRANS NPN 45V 0.8A SOT23-3
Lowest to $0.0352
Nexperia USA Inc.
TRANS NPN 80V 0.5A TO-236AB
Lowest to $0.3202
Nexperia USA Inc.
TRANS NPN 65V 0.1A SOT-323
Lowest to $2.6195
Nexperia USA Inc.
TRANS NPN 80V 0.5A TO-236AB
Lowest to $0.8732
MICROSS/On Semiconductor
TRANS NPN 45V 0.1A SOT23-3
Lowest to $0.1456
Diodes Incorporated
TRANS PNP 40V 3A POWERDI3
Lowest to $2.3284
NXP / Nexperia
TRANS PNP 45V 1A DFN2020D-3
Lowest to $4.3657

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782

Pricing & Ordering

Quantity Unit Price Ext. Price
95+ $0.6255 $59.4225
230+ $0.5133 $118.0590
350+ $0.4973 $174.0550
480+ $0.4813 $231.0240
625+ $0.4652 $290.7500
835+ $0.4171 $348.2785
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,009 pieces
MOQ: 95 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess