EN
  • EN
  • DE

2SC3912

Part No 2SC3912
Manufacturer ON Semiconductor
Catalog Transistors (BJT) - Single
Description Trans Digital BJT NPN 50V 800mA 200mW 3-Pin Case CP
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products
Family Transistors(BJT) - Single
Manufacturer ON Semiconductor
Win Source Part Number 156066-2SC3912
Popularity Low
Supply and Demand Status Balance
Family Name 2SC3912
Introduction Date June 06, 2002
ECCN EAR99
Ultra Librarian 3D Model Ultra Librarian 2SC3912 CAD Model

Description

Introducing the 2SC3912 Silicon NPN Power Transistor from ON Semiconductor

The 2SC3912 is a high-performance silicon NPN power transistor designed and manufactured by ON Semiconductor, a leader in energy-efficient innovations. This versatile component is well-suited for a variety of applications, including power amplification and switching. Its robust construction ensures reliability and longevity, making it an excellent choice for both commercial and industrial electronic devices.

Key Features:

  • High Current Capability: The 2SC3912 is capable of handling high current loads, making it suitable for power-intensive applications.
  • Low Saturation Voltage: It offers low collector-emitter saturation voltage, which enhances overall efficiency by minimizing power loss during operation.
  • Fast Switching Speeds: This transistor is designed for fast switching, enabling efficient operation in circuits that require quick response times.
  • Excellent Gain Linearity: The device provides excellent gain linearity, which ensures consistent performance throughout its operating range.
  • High Power Dissipation: With its high power dissipation capability, the 2SC3912 can withstand thermal stresses in demanding situations.

Applications:

The 2SC3912 is a versatile component that can be used in a wide array of applications, including:

  • Power supply circuits
  • Audio amplifiers
  • DC-DC converters
  • Motor control systems
  • Switching regulators
  • General-purpose amplification

Reliability and Quality:

ON Semiconductor is committed to quality and reliability, and the 2SC3912 is no exception. It is manufactured to the highest standards to ensure stable performance and long service life. Whether for repair, replacement, or new design applications, this transistor is an excellent choice for engineers and technicians seeking a reliable and efficient power transistor solution.

For detailed specifications, application notes, and additional resources, please visit the official ON Semiconductor website or contact their support team. The 2SC3912 is available through ON Semiconductor's extensive distribution network, ensuring easy access and prompt delivery.

You May Also Be Interested in

Nexperia USA Inc.
TRANS PNP 60V 1A SOT-89
Lowest to $8.7314
Nexperia USA Inc.
TRANS NPN 45V 0.1A DFN1110D-3
Lowest to $1.4553
Nexperia USA Inc.
TRANS NPN 45V 0.5A TO-236AB
Lowest to $0.4366
Nexperia USA Inc.
TRANS NPN 80V 0.5A TO-236AB
Lowest to $0.8732
Nexperia USA Inc.
TRANS NPN 45V 0.5A TO-236AB
Lowest to $0.5821
Nexperia USA Inc.
TRANS PNP 45V 0.5A SOT-323
Lowest to $0.1456
MICROSS/On Semiconductor
TRANS NPN 45V 0.1A SOT23-3
Lowest to $0.1456
Nexperia USA Inc.
TRANS NPN 150V 0.5A DFN1010D-3
Lowest to $29.1045
MICROSS/On Semiconductor
TRANS NPN 30V 0.1A TO92
Lowest to $0.1747

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP

Pricing & Ordering

Quantity Unit Price Ext. Price
850+ $0.0681 $57.8850
2,085+ $0.0554 $115.5090
3,195+ $0.0543 $173.4885
4,445+ $0.0520 $231.1400
5,685+ $0.0508 $288.7980
7,695+ $0.0450 $346.2750
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,900 pieces
MOQ: 850 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess