EN
  • EN
  • DE

2SK2464-TL-E

Part No 2SK2464-TL-E
Manufacturer ON Semiconductor
Catalog Transistors - FETs, MOSFETs - RF
Description NCH 10V DRIVE SERIES / RF Mosfet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products - Transistors - FETs, MOSFETs - RF FETs, MOSFETs
Mfr ON Semiconductor
Series *
Package Bulk
Product Status Active
Standard Package 1,500 pcs
MSL Level 1 (Unlimited)
REACH Status Vendor Undefined
ECCN EAR99
HTSUS 8541.29.0095
Win Source Part Number 17889-2SK2464-TL-E
Ultra Librarian 3D Model Ultra Librarian 2SK2464-TL-E CAD Model

Description

Introducing the 2SK2464-TL-E MOSFET from ON Semiconductor

The 2SK2464-TL-E is a high-performance N-Channel MOSFET brought to you by ON Semiconductor, a leading manufacturer in the semiconductor industry. This robust electronic component is designed to cater to a broad spectrum of applications, ranging from power management to switching circuits. The 2SK2464-TL-E is an ideal choice for designers looking for a reliable and efficient solution for their circuit designs.

Key Features

  • Device Type: N-Channel MOSFET
  • Configuration: Single
  • Drain-Source Voltage (V<sub>DS): 60V
  • Continuous Drain Current (I<sub>D): 10A
  • Power Dissipation (P<sub>D): 1.5W
  • Gate-Source Voltage (V<sub>GS): ±20V
  • R<sub>DS(on): Low on-resistance
  • Package: TO-252 (DPAK)
  • Mounting Type: Surface Mount

Efficiency and Reliability

The 2SK2464-TL-E MOSFET is designed with efficiency in mind. Its low on-resistance ensures minimal power loss and heat generation, making it suitable for high-efficiency power supplies and DC-DC converters. The device's high-speed switching capabilities also contribute to its efficiency, allowing for faster operation in applications such as motor drives and inverter circuits.

Thermal and Mechanical Performance

ON Semiconductor has packaged the 2SK2464-TL-E in a TO-252 (DPAK) package, which offers excellent thermal and mechanical performance. The surface-mount package is designed for compact PCB layouts, providing a space-saving solution without compromising on power handling. This makes the MOSFET a versatile component that can be utilized in both space-constrained applications and those requiring robust power handling.

Applications

The versatility of the 2SK2464-TL-E extends to a wide range of applications, including:

  • Power Management Systems
  • Switching Circuits
  • DC-DC Converters
  • Motor Drives
  • Inverter Circuits
  • Power Supplies

In conclusion, the 2SK2464-TL-E from ON Semiconductor is a reliable and efficient solution for engineers and designers seeking a high-quality N-Channel MOSFET. Its combination of low on-resistance, high-speed switching, and a compact package makes it a valuable addition to any electronic system requiring power control and management.

You May Also Be Interested in

IXYS
Polar HiPerFET Power MOSFET
Lowest to $5.1136
STMicroelectronics
MOSFET N-CH 500V 5A TO-220FP
Need more? Email Us
STMicroelectronics
N-channel 800 V, 0.3 ohm typ., 14 A SuperMESH 5 Power MOSFET
Lowest to $4.4352
STMicroelectronics
MOSFET N-CH 600V 17A TO220FP
Lowest to $5.6965
STMicroelectronics
MOSFET N-CH 800V 6.5A TO-220FP
Lowest to $2.3539
Freescale Semiconductor - NXP
RF POWER FIELD-EFFECT TRANSISTOR / RF Mosfet LDMOS (Dual) 28 V 350 mA 2.58GHz 15.5dB 28W NI-780S-4L2L
Lowest to $216.4180
IXYS
N-Channel Enhancement Mode Avalanche Rated, High dv/dt, Low t Low Gate Charge and Capacitances
Lowest to $32.6415
STMicroelectronics
MOSFET N-CH 600V 4.6A TO-220FP
Need more? Email Us
Alpha & Omega Semiconductor Inc.
650V 11A a MOS TM Power Transistor
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
60+ $0.9794 $58.7640
145+ $0.8039 $116.5655
225+ $0.7785 $175.1625
310+ $0.7542 $233.8020
400+ $0.7288 $291.5200
535+ $0.6537 $349.7295
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,000 pieces
MOQ: 60 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess