The 2SC3928A is a high-performance, NPN bipolar junction transistor (BJT) developed by ON Semiconductor, a leader in energy-efficient innovations. This transistor is designed for applications requiring fast switching times, high current capacity, and reliability in demanding environments.
Key Features
- High Current Gain Bandwidth Product: The 2SC3928A offers a high fT, making it suitable for high-frequency operations and amplifier applications.
- Low Saturation Voltage: It has a low VCE(sat), which translates to reduced power loss and improved efficiency in saturation mode operations.
- High Collector Current: With the ability to handle a substantial collector current (IC), this transistor is ideal for power amplification and switching applications.
- High Reliability: ON Semiconductor's commitment to quality ensures that the 2SC3928A provides stable performance over its operational life.
- Wide Operating Temperature Range: The device can operate over a broad temperature range, making it suitable for industrial and automotive applications.
Applications
The 2SC3928A is versatile and can be used in a variety of applications, including:
- Power management systems
- Audio amplifiers
- Switching regulators
- DC-DC converters
- Motor control circuits
Product Specifications
Parameter
Value
Collector-Emitter Voltage (VCEO)
xx V
Collector Current (IC)
xx A
Power Dissipation (PD)
xx W
Operating Temperature Range (TJ)
-xx to +xx °C
Package
Specify package type
For detailed specifications and application notes, customers are encouraged to consult the official datasheet provided by ON Semiconductor.
Quality and Environmental Compliance
ON Semiconductor ensures that the 2SC3928A complies with international standards for quality and environmental management, including RoHS and REACH regulations, contributing to global efforts for a sustainable future.