EN
  • EN
  • DE

2SC4075E-CTV-YA

Part No 2SC4075E-CTV-YA
Manufacturer ON Semiconductor
Catalog Transistors (BJT) - Single
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products
Family Transistors(BJT) - Single
Manufacturer ON Semiconductor
Win Source Part Number 156158-2SC4075E-CTV-YA
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian 2SC4075E-CTV-YA CAD Model

Description

Product Overview: 2SC4075E-CTV-YA by ON Semiconductor

The 2SC4075E-CTV-YA is a high-performance NPN bipolar transistor crafted by the renowned manufacturer, ON Semiconductor. This component is designed to meet the rigorous demands of modern electronic circuits, providing a perfect blend of efficiency, reliability, and versatility. It is an ideal choice for a wide range of applications, including switching and amplification in consumer, automotive, and industrial electronics.

Key Features

  • High Current Gain Bandwidth Product: This transistor offers a high fT, making it suitable for applications that require fast switching and high-frequency operation.
  • Low Collector-Emitter Saturation Voltage: The low V<sub>CE(sat) ensures efficient operation with minimal power loss, which is critical for power-sensitive designs.
  • Complementary PNP Type Available: A matching PNP transistor is available, allowing for the creation of complementary push-pull amplifier configurations.
  • Robust Thermal Performance: The device is encapsulated in a durable package that supports excellent heat dissipation, ensuring stability under varying thermal conditions.
  • Lead-Free and RoHS Compliant: The 2SC4075E-CTV-YA adheres to environmental regulations, minimizing the ecological footprint of your electronic designs.

Applications

The versatility of the 2SC4075E-CTV-YA allows it to be used in a multitude of applications, including but not limited to:

  • Power Management Circuits
  • Audio Amplifiers
  • Signal Processing
  • Switching Regulators
  • Motor Control Systems

Quality and Reliability

ON Semiconductor is committed to delivering high-quality products, and the 2SC4075E-CTV-YA is no exception. It undergoes rigorous testing and quality assurance processes to ensure it meets the industry standards for performance and reliability. With its superior construction and proven design, this transistor is a reliable component that can be counted on for long-term performance in critical applications.

Whether you are designing a new system or upgrading an existing one, the 2SC4075E-CTV-YA from ON Semiconductor is a dependable choice that will not disappoint. Its technical excellence and compliance with environmental standards make it a smart and sustainable choice for your electronic projects.

You May Also Be Interested in

Nexperia USA Inc.
TRANS NPN 150V 0.5A DFN1010D-3
Lowest to $29.1045
Micro Commercial Co
TRANS NPN 60V 1A SOT-89
Need more? Email Us
Nexperia USA Inc.
TRANS NPN 80V 0.5A TO-236AB
Lowest to $0.3202
Nexperia USA Inc.
TRANS PNP 65V 0.1A SOT-323
Lowest to $0.1456
MICROSS/On Semiconductor
TRANS NPN 45V 0.1A SOT23-3
Lowest to $0.1456
Nexperia USA Inc.
TRANS NPN 80V 0.5A TO-236AB
Lowest to $1.4553
Nexperia USA Inc.
TRANS NPN 65V 0.1A TO-236AB
Lowest to $0.0472
Diodes Incorporated
TRANS PNP 40V 3A POWERDI3
Lowest to $2.3284
Nexperia USA Inc.
TRANS PNP 45V 1A DFN2020D-3
Lowest to $4.3657

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess