EN
  • EN
  • DE

PVR100AD-B3V0

Part No PVR100AD-B3V0
Manufacturer NXP / Nexperia
Catalog Transistors (BJT) - Single
Description TRANS NPN 45V 0.1A 6TSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer NXP
Packaging Reel - TR
Status Obsolete(EOL)
Transistor Polarity NPN + Zener
Maximum Current Collector 100mA
VCEO Maximum Collector-Emitter Breakdown Voltage 45V
Collector Cut-off Current(Max) 100nA (ICBO)
Typical Gain (hFE) (Min) 160 @ 100mA, 1V
Maximum Power Dissipation 300mW
Temperature Range - Operating 150°C (TJ)
Mounting SMD (SMT)
Case / Package 6-TSOP
Win Source Part Number 210372-PVR100AD-B3V0
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian PVR100AD-B3V0 CAD Model

Description

Product Overview: PVR100AD-B3V0

The PVR100AD-B3V0 is a state-of-the-art semiconductor product from NXP, a leading technology company known for its innovative and reliable solutions in the electronics industry. This product is designed to cater to a wide range of applications, particularly in the automotive and industrial sectors, where precision and durability are paramount.

Key Features

  • High Precision: The PVR100AD-B3V0 boasts exceptional accuracy and stability, making it suitable for critical applications that require precise measurements and control.
  • Robust Design: Built to withstand harsh environments, this product can operate reliably under extreme temperature variations and in the presence of electromagnetic disturbances.
  • Low Power Consumption: It is optimized for energy efficiency, which is essential for battery-powered devices and applications where power conservation is crucial.
  • Integration: The product integrates seamlessly with other components and systems, thanks to its compatibility with standard communication interfaces.

Applications

The versatility of the PVR100AD-B3V0 allows it to be used in a variety of applications, including:

  • Automotive systems such as engine control units, ABS, and powertrain management
  • Industrial automation for process control, robotics, and precision manufacturing
  • Consumer electronics where performance and energy efficiency are desired

Technical Specifications

The PVR100AD-B3V0 is designed with the following technical specifications:

  • Supply Voltage Range: 3.0V
  • Operating Temperature Range: Specified for automotive and industrial temperature ranges
  • Package: Available in a robust package suitable for challenging environments

Quality and Reliability

NXP is committed to delivering high-quality products. The PVR100AD-B3V0 is manufactured under strict quality control processes and is designed to meet the rigorous standards of the automotive and industrial markets. Customers can trust the reliability and performance of this product for their critical applications.

Support and Resources

NXP provides comprehensive support and resources for the PVR100AD-B3V0, including datasheets, technical documentation, application notes, and design tools. This ensures that designers and engineers can effectively integrate this product into their solutions and bring their products to market quickly and efficiently.

You May Also Be Interested in

Nexperia USA Inc.
TRANS NPN 80V 0.5A TO-236AB
Lowest to $0.3202
Nexperia USA Inc.
TRANS NPN 45V 0.5A TO-236AB
Lowest to $0.4366
Nexperia USA Inc.
TRANS NPN 80V 0.5A TO-236AB
Lowest to $1.4553
Micro Commercial Co
TRANS NPN 60V 1A SOT-89
Need more? Email Us
Nexperia USA Inc.
TRANS PNP 45V 0.5A SOT-323
Lowest to $0.1456
Diodes Incorporated
TRANS PNP 40V 3A POWERDI3
Lowest to $2.3284
Nexperia USA Inc.
TRANS PNP 65V 0.1A SOT-323
Lowest to $0.1456
Nexperia USA Inc.
TRANS NPN 45V 0.5A TO-236AB
Lowest to $0.5821
Diodes Incorporated
TRANS NPN 100V 4A UDFN2020-3
Lowest to $14.3685

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053

Pricing & Ordering

Quantity Unit Price Ext. Price
45+ $1.4149 $63.6705
100+ $1.1619 $116.1900
155+ $1.1250 $174.3750
215+ $1.0892 $234.1780
275+ $1.0522 $289.3550
370+ $0.9436 $349.1320
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 36,000 pieces
MOQ: 45 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess