EN
  • EN
  • DE

2SC4081RT1

Part No 2SC4081RT1
Manufacturer ON Semiconductor
Catalog Transistors (BJT) - Single
Description TRANS NPN 50V 0.1A SC70
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Obsolete(EOL)
Transistor Polarity NPN
Maximum Current Collector 100mA
VCEO Maximum Collector-Emitter Breakdown Voltage 50V
Max Vce (sat) 500mV @ 10mA, 100mA
Collector Cut-off Current(Max) 100nA
Typical Gain (hFE) (Min) 180 @ 2mA, 6V
Maximum Power Dissipation 200mW
Temperature Range - Operating 150°C (TJ)
Mounting SMD (SMT)
Case / Package SC-70-3 (SOT323)
Win Source Part Number 108904-2SC4081RT1
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian 2SC4081RT1 CAD Model

Description

ON Semiconductor 2SC4081RT1 NPN Bipolar Transistor

The ON Semiconductor 2SC4081RT1 is a high-performance NPN bipolar transistor designed for use in a variety of electronic applications. This compact and efficient transistor is part of ON Semiconductor's extensive portfolio of semiconductor components that are known for their reliability and cutting-edge technology.

Key Features

  • Voltage and Current Ratings: The 2SC4081RT1 offers a collector-emitter voltage (Vceo) of 50V and a collector current (Ic) of 150mA, making it suitable for moderate power applications.
  • High Gain Bandwidth Product: With a transition frequency (ft) of 250MHz, this transistor is capable of operating at high frequencies, which is ideal for amplification in RF and other high-speed signal processing applications.
  • Low Noise: It exhibits low noise characteristics, which is crucial for applications where signal integrity is paramount.
  • Energy Efficiency: The 2SC4081RT1 is designed for low power consumption, helping to reduce the overall energy usage of the devices it is incorporated into.
  • Surface-Mount Package: Enclosed in a SOT-323 package, the 2SC4081RT1 is optimized for surface-mount technology (SMT), allowing for high-density PCB design and ease of manufacturing.

Applications

The versatility of the 2SC4081RT1 makes it well-suited for a wide array of applications, which include:

  • Audio amplifiers and pre-amplifiers
  • Signal processing circuits
  • Switching and linear amplification
  • RF amplifiers
  • Low noise input stages of audio and analog circuits
  • Driver stages in television and monitor displays

Quality and Reliability

ON Semiconductor is committed to delivering products that meet the highest standards of quality and reliability. The 2SC4081RT1 transistor is no exception, as it is manufactured in state-of-the-art facilities, ensuring consistent performance and longevity for your electronic projects and commercial products.

With its combination of efficiency, high-frequency performance, and low noise, the ON Semiconductor 2SC4081RT1 is a solid choice for designers and engineers looking to create compact, high-performance electronic solutions.

You May Also Be Interested in

Nexperia USA Inc.
TRANS NPN 500V 0.3A SOT-223
Lowest to $10.1866
Nexperia USA Inc.
TRANS PNP 65V 0.1A SOT-323
Lowest to $0.1456
Nexperia USA Inc.
TRANS PNP 60V 1A SOT-89
Lowest to $8.7314
Nexperia USA Inc.
TRANS NPN 45V 0.5A TO-236AB
Lowest to $0.4366
Nexperia USA Inc.
TRANS NPN 80V 1A SOT-223
Lowest to $0.3493
Diodes Incorporated
TRANS PNP 40V 3A POWERDI3
Lowest to $2.3284
MICROSS/On Semiconductor
TRANS NPN 30V 0.1A TO92
Lowest to $0.1747
Nexperia USA Inc.
TRANS NPN 60V 1A SOT-89
Lowest to $11.6418
Nexperia USA Inc.
TRANS NPN 45V 0.5A TO-236AB
Lowest to $0.5821

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542

Pricing & Ordering

Quantity Unit Price Ext. Price
1,715+ $0.0337 $57.7955
4,170+ $0.0277 $115.5090
6,440+ $0.0270 $173.8800
8,890+ $0.0260 $231.1400
11,470+ $0.0252 $289.0440
15,385+ $0.0226 $347.7010
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,000 pieces
MOQ: 1715 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess