The 2SC4211 is a high-performance NPN bipolar junction transistor (BJT) designed by ON Semiconductor, a leading manufacturer in the semiconductor industry. This component is well-suited for a variety of applications that require switching and amplification, thanks to its excellent power handling and frequency characteristics.
Key Features:
- High Current Capacity: The 2SC4211 is capable of handling high current, making it suitable for power amplification stages in both audio and DC power equipment.
- High-Speed Switching: It offers fast switching speeds, which is essential for applications in high-frequency circuits such as inverters and converters.
- Low Saturation Voltage: The low V<sub>CE(sat) of the 2SC4211 minimizes power loss and improves efficiency, particularly in low-voltage applications.
- High Breakdown Voltage: With a high collector-emitter breakdown voltage (V<sub>CEO), this transistor can be used in circuits with higher operating voltages, providing greater flexibility in design.
- Complementary PNP Type Available: ON Semiconductor offers a complementary PNP transistor, which can be paired with the 2SC4211 for push-pull or complementary symmetry designs, further expanding its utility.
Applications:
The 2SC4211 NPN transistor is ideal for a range of electronic applications, including:
- Power amplifiers
- Switching regulators
- DC-DC converters
- Motor control circuits
- Audio amplifiers
- Signal processing
Reliability and Performance:
ON Semiconductor is known for its commitment to quality and reliability, and the 2SC4211 is no exception. It is built to meet stringent industry standards, ensuring consistent performance and a long operational life. Whether for commercial, industrial, or even high-reliability applications, this transistor is designed to deliver optimum results.
Technical Specifications:
Parameter
Value
Collector-Emitter Voltage (V<sub>CEO)
160V
Collector Current (I<sub>C)
1.5A
Power Dissipation (P<sub>D)
25W
Transition Frequency (f<sub>T)
80MHz
Operating Junction Temperature (T<sub>j)
-55°C to +150°C
For detailed information about the 2SC4211, including pin configurations, case styles, and packaging options, visit the ON Semiconductor website or consult the product datasheet.