The ON Semiconductor 2SC4453-4 is a high-quality NPN bipolar junction transistor (BJT) that offers a blend of performance and reliability for a wide range of electronic applications. This component is designed to handle moderate power amplification and switching applications, making it a versatile choice for designers and engineers.
Key Features:
- Voltage and Current Ratings: The 2SC4453-4 is capable of withstanding collector-emitter voltages up to 50V, and collector currents up to 500mA, ensuring stable operation in circuits with moderate power requirements.
- High Gain Bandwidth Product: With a transition frequency of typically 120MHz, this transistor is suitable for high-frequency signal amplification, making it ideal for applications in RF and audio domains.
- Low Saturation Voltage: The low V<sub>CE(sat) characteristic minimizes power loss when the transistor is in the "on" state, thereby enhancing overall efficiency.
- Complementary PNP Type: The 2SC4453-4 has a complementary PNP counterpart, allowing for the creation of symmetrical push-pull amplifier stages, which are beneficial for audio amplifiers and signal processing circuits.
Applications:
The 2SC4453-4 transistor is suitable for a variety of applications, including but not limited to:
- Audio frequency amplifier stages
- Signal processing
- Switching regulators
- Driver stages in hi-fi amplifiers and television circuits
Quality and Reliability:
ON Semiconductor is known for its commitment to quality, and the 2SC4453-4 is no exception. This transistor is manufactured to meet the stringent standards set by the industry, ensuring high reliability and performance under various operating conditions.
Environmental Compliance:
The 2SC4453-4 is designed with environmental considerations in mind. It complies with RoHS directives, making it suitable for use in green and sustainable technology solutions.